Sherwin-Williams Protective & Marine Coatings Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| SherPlate PW Epoxy SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to... | |
| Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80 HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new... | |
| Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to... | |
| Recommended Usage Direct to stainless steel Carbon steel with primer Cyclic service up to 1000°F (538°C) with temperature spikes up to 1200°F (648°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp... | |
| Recommended Usage Direct to stainless steel Carbon steel with primer Cyclic service up to 500°F (260°C) Stacks Furnaces Piping Boilers Heat exchangers | |
| 2K WATERBASED URETHANE ANTI-GRAFFITI COATING is a two component, low VOC, super-hydrophobic polyurethane. It provides excellent graffiti resistance, color and gloss retention. Low odor, Low VOC Excellent anti-graffi ti resistance... | |
| 3500 PATCH SYSTEM is a two component, multipurpose, fast cure, epoxy repair material. When mixed, the components thicken to provide an easy to apply paste for patching holes, cracks depressions... | |
| General Polymers SANIGLASS II Fiberglass Mat Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass veil reinforcement... | |
| a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer/finish. It can be a stand alone finish or topcoated with an alkyd, acrylic, or... | |
| A fast drying, water reducible primer designed for the steel fabricator market. It is intended as a general application product with quick dry-to-touch and dry-to-handle times that allow for quick... | |
| A heavy duty, rust inhibitive primer free of lead and chromate hazards. It offers outstanding protection and will give protection during shipping, handling, and erection. It can be top coated... | |
| A high soilds, low VOC, lead and chromate-free, rust inhibitive primer used for shop priming structural steel in industrial environments. Recommended Usage Generally specified for bridges, skyscrapers, marine-exposed job sites,... | |
| A high solids, low VOC (340 g/L), air drying, silicone alkyd enamel. Formulated for use on primed metal, GRP, wood, and plastic/composite surfaces. Complies with Military Specification MIL-PRF-24635E Type II,... | |
| A high solids, low VOC, rust inhibitive alkyd primer which is free of heavy metals. It is easy to apply by spray, is fast drying and can be topcoated with... | |
| a light gray equipment and machinery enamel for marine and industrial use. May be used on equipment such as furniture, machinery, and switchboard installations. This product complies with Military Specification... | |
| A premium quality interior/exterior enamel formulated with a urethane modified alkyd resin system for high performance. Recommended Usage For use over prepared : Steel Galvanizing Wood Aluminium Concrete Masonry Drywall... | |
| a semi-gloss enamel, designed primarily for interior industrial and marine applications. This product complies with performance characteristics of MIL-DTL-24607B, Amendment 2. Recommended Usage For use over prepared substrates in marine... | |
| A universal, heavy duty, rust inhibitive primer that combines many features of highly specialized primers into one product. It can be topcoated with epoxy, vinyl, chlorinated rubber, alkyd, acrylic, and... | |
| a VOC compliant high quality enamel for shipboard use.This product complies with Military Specification MIL-DTL-1115E, Amendment 1. Recommended Usage Recommended for general purpose exterior and interior shipboard surfaces where fire-retardency... | |
| ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss... | |
| Acrolon™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides... | |
| ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent... | |
| An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage For use on... | |
| An all purpose rust inhibitive interior/exterior alkyd shop coat primer for topcoating with conventional alkyd or acrylic coatings. It offers outstanding protection during shipping and handling. Dries in 15 minutes... | |
| An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472°F (800°C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage Super heat-resistant long-exposure shop... | |
| An interior/exterior, water based, corrosion resistant acrylic coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Recommended... | |
| Anti-Graffiti Coating is a clear, one-component, non-sacraficial, ready to use siloxane coating that cures with atmospheric moisture. Intended for use over properly prepared concrete surface. Excellent graffiti resistance Excellent cleanability... | |
| AquArmor™ WBU Water-Based Urethane Floor Coatings are the next generation of high-performance, water-based, aliphatic urethane coatings. The coatings, which work on both floors and walls, deliver high-performance application and aesthetic... | |
| ARMORSEAL 1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish... | |
| ARMORSEAL 1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with... | |
| ARMORSEAL 33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal 650 or where a high build primer is needed. | |
| ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating... | |
| ARMORSEAL 8100 is the next generation in water based epoxy floor coatings; a two-component polyamine epoxy with excellent chemical and abrasion resistance that is breathable. It is designed for use... | |
| ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention,... | |
| ARMORSEAL REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss... | |
| ArmorSeal®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with... | |
| ArmorSeal®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent... | |
| ArmorSeal®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which... | |
| ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne... | |
| ArmorSeal®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and... | |
| ArmorSeal®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and... | |
| ArmorSeal®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear,... | |
| ArmorSeal®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component Water clean up Fast dry RECOMMENDED USAGE For use over prepared concrete and... | |
| ArmorSeal®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal®650 or where a high build primer is needed. This primer/sealer... | |
| ArmorSeal®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can... | |
| ArmorSeal®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is a 2-component product that is compatible with most high performance finish coats. The product can also be used on damp concrete or masonry surfaces. Water... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The... | |
| Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance... | |
| Brush Plate™ is a high solids novolac epoxy engineered specifically as a touch-up coating for Nova-Plate® UHS and Dura-Plate® UHS. RECOMMENDED USAGE For use over prepared steel or concrete in... | |
| CarClad® 2200 is a fast dry, direct-to-metal, high build waterborne acrylic coating developed for the rail industry. It can be applied in one or two coats to properly prepared substrates. | |
| CarCladTM Macropoxy HS is a VOC compliant epoxy mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating,... | |
| CARFLEX™ HS EPOXY is a 100% solids BPA free, polyamide cured modified epoxy formulated for the lining of dry bulk rail hopper cars, storage tanks and grain elevators. It provides... | |
| COPOXY SHOP PRIMER is an epoxy polyamide primer designed specifically for immersion service under immersion grade epoxies and polyurea. It is a fast drying, low VOC coating with an extended... | |
| COR-COTE HT HI-TEMP COATING is an epoxy novolac amine formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities such as gasoline,... | |
| Cor-Cote® HT FF HI-TEMP COATING is an epoxy novolacamine, flake filled coating formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities... | |
| Cor-Cote® HCR FF FLAKE FILLED NOVOLAC EPOXY is a 100% solids, high chemical resistant hybrid novolac epoxy coating and lining that resists aggressive acids, alkalies, and solvents. Overlapping glass flakes... | |
| Cor-Cote® HCR NOVOLAC EPOXY is a 100% solids, high chemical resistant, self leveling hybrid novolac epoxy technology that resists aggressive acids, alkalies, and solvents. Its easy to use, rapid setting... | |
| Cor-Cote® HP FF FLAKE FILLED EPOXY is a 100% solids, epoxy coating The outstanding, broad spectrum of chemical resistance of this product provides protection in chemical environments while maintaining properties... | |
| Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments... | |
| Cor-Cote® SC is a 100% solids high build epoxy coating designed for the corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities and general industrial areas... | |
| Cor-Cote® VEN FF FLAKE FILLED VINYL ESTER NOVOLAC is a multi-functional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids and... | |
| Cor-Cote® VEN GF Graphite Filled Vinyl Ester is a multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, and excellent... | |
| Cor-Cote® VEN TF is a glass flake filled trowel applied multifuntional epoxy novolac vinyl ester. It provides superior resistance to organic and inorganic acids, good resistance to aromatic and aliphatic... | |
| Cor-Cote® VEN Vinyl Ester Novolac is a self-leveling, multifunctional epoxy novolac based vinyl ester. It provides resistance to many aromatic and aliphatic solvents, organic and mineral acids, strong oxidizers and... | |
| CoroBond™ 100 EPOXY PRIMER/SEALER is a high solids, low VOC, low viscosity, penetrating epoxy primer/sealer formulated specifically for use over concrete surfaces in secondary containment environments. Helps prevent "blow-back" and... | |
| CoroBond™ CONDUCTIVE EPOXY PRIMER is a 100% solids, conductive epoxy primer, formulated for use on concrete to provide uniform electrical conductivity. No VOCs Low odor Easy to install Long working... | |
| CoroBond™ HS HIGH SOLIDS EPOXY PRIMER is a two-component, high solids epoxy primer. It is designed to provide an amine blush resistant surface under cool, high humidity conditions. Low temperature... | |
| CoroBond™ LT LOW TEMPERATURE EPOXY is a 100% solids epoxy primer and binder resin. It is designed to cure at temperatures as low as 35°F. At higher temperatures, CoroBond™ LT... | |
| CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile... | |
| COROTHANE I GALVAPAC 2K 100 is a two component, VOC compliant, moisture curing urethane zinc-rich primer that contains micaceous iron oxide, designed for low temperature application to blast cleaned or... | |
| Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two... | |
| Corothane® I Ironox® A HS is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV... | |
| Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance... | |
| Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low... | |
| Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties... | |
| Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal... | |
| Corothane® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for... | |
| Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. | |
| Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent... | |
| Corothane® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. | |
| Corothane® I GALVAPAC TWO PACK ZINC PRIMER is a two component, VOC compliant, moisture curing urethane zinc rich primer that contains micaceous iron oxide, designed for low temperature application to... | |
| Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel... | |
| CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel... | |
| Diamond-Clad® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits... | |
| Diamond-Clad® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane... | |
| DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention Corrosion resistance and finish coat protection in one coat... | |
| DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly... | |
| DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water... | |
| DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone... | |
| DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a... | |
| DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing,... | |
| DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a... | |
| Dura-Plate® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment,... | |
| Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures... | |
| Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of... | |
| Dura-Plate® 154 EPOXY SPLASH ZONE COATING is a high solids, high build amine epoxy coating that will withstand extreme conditions of abrasion and corrosion. It can be applied from 10... | |
| Dura-Plate® 301K Series epoxy systems deliver advanced technology, providing cost-effective solutions while supplying outstanding durability and long-term performance in harsh environments and challenging conditions: High-solids epoxies with surface and moisture... | |
| Dura-Plate® 301W Series epoxy systems deliver advanced technology, providing cost-effective solutions while supplying outstanding durability and long-term performance in harsh environments and challenging conditions: High-solids epoxies with surface and moisture... | |
| DURA-PLATE® 5900 is a high build, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build coating... | |
| Dura-Plate® 8200 offers high temperature and chemical resistant protection against aggressive chemicals and crude oil mixes. This rapid cure lining allows assets to return to service within 24 hours, saving... | |
| Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil... | |
| Envirolastic 8350 Polyaspartic coating is a high solids, polyaspartic urethane specifically formulated to resist film attack by mold, fungus and mildew growth. It is a fast curing, high build, durable... | |
| Envirolastic 840 DTM High Gloss Urethane is a two component, fast-dry, direct-to-metal urethane finish with outstanding exterior durability. Superior color and gloss retention Fast dry Corrosion resistance Chemical resistance High... | |
| EnviroLastic 940 DTM is high build, direct-to-metal polyaspartic urethane coating that can be applied in a single coat. This is a fast drying formula reduces dirt pick up, improves productivity... | |
| EnviroLastic 980 PA is a fast dry, single coat, polyaspartic urethane specifically formulated for accelerated maintenance painting. Fast drying minimizes dust and grit "pick-up" Allows entire maintenance coating system to... | |
| EnviroLastic CR965 is a 100% solids spray applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. CR965 can be applied at thicknesses of 30-250... | |
| Envirolastic® 940 LV is a high build, direct-to-metal polyaspartic coating that can be applied in a single coat. This fast drying, <250 g/l VOC formula reduces dirt pick up, improves... | |
| EnviroLastic® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. | |
| EnviroLastic® AR170 is a 100% solids spray applied, aromatic polyurea hybrid coating system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30 to... | |
| EnviroLastic® AR200 HD is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250... | |
| EnviroLastic® AR425 is a 100% solids, spray-applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30-250 mils... | |
| EnviroLastic® LT Primer is a low temperature primer for steel or concrete. It dries quickly for rapid recoat and project turnaround. It can be applied down to 0F. RECOMMENDED USAGE... | |
| EnviroLastic® PA POLYASPARTIC is a 100% solids, spray applied, aliphatic polyaspartic polyurea, which exhibits excellent color retention, gloss and UV stability. It can be applied at thicknesses of 8-12 mils... | |
| EPO-FLEX MER II (MECHANICAL EQUIPMENT ROOM) SYSTEM combines EPO-FLEX crack bridging and waterproofing capabilities with a chemically resistant topcoat and an optional wearcourse of EPO-FLEX broadcast to excess with hard... | |
| Epo-Phen™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and... | |
| Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance... | |
| Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered... | |
| EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over... | |
| EURO-BASIC ES301L/K is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions and over damp steel surfaces. ES301L/K show good chemical and... | |
| EURONAVY ES301S is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions. ES301S provides chemical and abrasion resistance and very good edge-retentive... | |
| ExpressCote HCR is a glass flake filled epoxy novolac lining engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. It provides rapid... | |
| ExpressCote® 150 is an epoxy novolac coating engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. Designed for immersion, chemical exposure and... | |
| FAST CLAD 105ER is a next generation, ultra high solids epoxy amine coating specifically developed for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, petrochemical storage tanks... | |
| Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and... | |
| Fast Clad® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May... | |
| Fast Clad® URETHANE is a fast dry, single coat, polyaspartic urethane specifically formulated for accelerated maintenance painting. Fast drying minimizes dust and grit "pick-up" Allows entire maintenance coating systems to... | |
| Fast Clad® DTM Urethane Mastic is a single coat, fast dry, high build, direct-to-metal, polyaspartic urethane containing MIO (micaceous iron oxide). It is formulated to provide high performance protection with... | |
| Fast Clad® Epoxy Primer is an ultra high solids epoxy amine primer engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The... | |
| Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage... | |
| Fast Clad® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and... | |
| Fast Clad® Brush Grade Epoxy is a high solids epoxy amine coating that is engineered specifically as a brushable repair coating for Fast Clad® ER Epoxy in sea water... | |
| FasTop CERAMIC CARPET SYSTEM is a decorative color quartz, low odor, self-leveling slurry with quartz broadcast to yield an 3/16” finished system. FasTop CERAMIC CARPET can be applied with a... | |
| FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire... | |
| FIRETEX FX5120 is a single-component waterbased thin-film intumescent fire protection coating for use on interior exposted structural steel substrates. It's smooth, paint-like finish allows architects to design using exposed steel... | |
| FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced... | |
| FLUOROKEM HS is a premium, ultra-durable ambient cured high solids fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention... | |
| FluoroKEM® - A premium, ultra-durable ambient cured fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention Fast Dry Graffiti... | |
| Galvite HS is a low VOC solvent based acrylic coating. It is intended for use in mild industrial and commercial environments. It may be used untopcoated or topcoated with select... | |
| GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer. | |
| GENERAL POLYMERS 3461 AquArmor™ Gloss Topcoat is a unique, high solids water-based epoxy used as a grout and or topcoat for the AquArmor™ floor systems and as a concrete sealer. | |
| General Polymers 3462 AquArmor™ COATING produces a chemical resistant, tough and cleanable finish for floors and walls. 3462 AquArmor™ COATING has excellent hiding properties and provides quick turnaround. Its low... | |
| General Polymers 3477 EPOXY WATER EMULSION PRIMER/ SEALER is an economical sealer for concrete that will outperform water-based acrylic or acrylic/urethane sealers (chemical resistance and wear). Its low viscosity allows... | |
| General Polymers 3479 WATER-BASED EPOXY FLOOR AND WALL COATING produces a low gloss, tough and cleanable finish. 3479 WATER-BASED EPOXY FLOOR AND WALL COATING has excellent hiding properties and provides... | |
| General Polymers 3504 HIGH SOLIDS PRIMER/ SEALER is a two component, high solids, clear primer/ sealer that provides a smooth, blush resistant surface under cool, high humidity conditions. 3504 HIGH... | |
| General Polymers 3505 STIPPLE EPOXY FLOOR COATING is a high solids, high performance epoxy coating that has been designed to provide a high gloss, stipple finish with above average chemical... | |
| General Polymers 3513 EPOXY SCRATCH COAT MASTIC is a high solids epoxy bughole filler for filling voids and for use as a surface patching compound for concrete. It is formulated... | |
| General Polymers 3520 EPOXY TERRAZZO MATRIX is the binder resin for General Polymers THIN-SET EPOXY TERRAZZO #1100 SYSTEM, the most widely used thin-set terrazzo. 3520's advanced formulation allows for the... | |
| General Polymers 3524 EPOXY CONDUCTIVE PRIMER / SEALER is a black, two component polyamide epoxy designed as a primer for conductive or static dissipative coatings, slurry and mortar systems. RECOMMENDED... | |
| General Polymers 3525E STATIC CONTROL EPOXY COATING is a high solids, two component epoxy coating used for static dissipative and conductive flooring systems. 3525E STATIC CONTROL EPOXY COATING is designed... | |
| General Polymers 3526 LOW TEMPERATURE MULTIPURPOSE EPOXY RESIN is a two-component, high solids epoxy resin designed for use in concrete toppings, slurries, machine grouting, beam repair and preservation of concrete... | |
| General Polymers 3552 Epo-Flex® FLEXIBLE EPOXY MEMBRANE is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to... | |
| General Polymers 3552W Epo-Flex® FLEXIBLE WALL EPOXY is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to... | |
| General Polymers 3554 Epo-Flex® MATRIX RESIN is a clear, high solids, flexible epoxy material which combines toughness, adhesion, and durability with flexibilityy. Flexibility is achieved without the use of plasticizers... | |
| General Polymers 3555 Epo-Flex® HD EPOXY COATING is a high solids, chemical resistant, elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane... | |
| General Polymers 3556 Epo-Flex® TERRAZZO MEMBRANE is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to polyurethanes. | |
| General Polymers 3557 SofTop™ BINDER RESIN is a high solids, flexible epoxy binder resin for the SofTop™ Decorative Flooring System. RECOMMENDED USAGE 3557 SofTop™ BINDER RESIN is used in commercial... | |
| General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN... | |
| General Polymers 3561C CONDUCTIVE / SPARKPROOF EPOXY RESIN GLAZE is a high solids, two-component conductive epoxy resin used as the binder resin and grout coats for the TPM® #115 Conductive... | |
| General Polymers 3561V EPOXY COVE PASTE is a high solids, two component thixotropic binder resins for forming coves and troweled vertical mortars. This material, when mixed with the proper aggregates,... | |
| General Polymers 3564 STATIC DISSIPATIVE BINDER RESIN is a high solids, two component epoxy binder resin used for static dissipative flooring systems. RECOMMENDED USAGE used as a binder resin for... | |
| General Polymers 3579 STANDARD PRIMER / BINDER is a high solids, clear or pigmented epoxy primer and binder resin. 3579 STANDARD PRIMER / BINDER is available in clear, red, white... | |
| General Polymers 3580 Crack and Joint Filler is a two component, high solids general purpose concrete crack and joint filling compound. 3580 Crack and Joint Filler has a unique combination... | |
| General Polymers 3589 SMOOTH EPOXY FLOOR COATING is a high solids, clear or pigmented epoxy coating. 3589 SMOOTH EPOXY FLOOR COATING has good wear resistance as a concrete coating or... | |
| General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a... | |
| General Polymers 4401 TERRAZZO WET LOOK SEALER is a single component sealer which dries to form a clear, non-yellowing protective film. It exhibits excellent clarity and resistance to color change... | |
| General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating,... | |
| General Polymers 4638 HS POLYURETHANE FLOOR ENAMEL is a VOC compliant, tough, high-gloss, durable finish used as a coating system or a topcoat over General Polymers high-build flooring systems. 4638... | |
| General Polymers 4685 POLY-COTE™ is a high solids, aliphatic polyurethane enamel. It is non-yellowing, high gloss and provides excellent chemical resistance. 4685 POLY-COTE™ allows urethane protection of coated surfaces in... | |
| General Polymers 4685W POLY-COTE™ HIGH PERFORMANCE WALL COATING is a high solids, aliphatic polyurethane, light stable and non-yellowing resin, with low odor and is VOC compliant as a topcoat to... | |
| General Polymers 4772 POLYACRYLATE BLENDING POLYMER is a liquid polymer that adds strength to cementitious mortar. This additive is combined with hard aggregates and cement to form a thin-set terrazzo... | |
| General Polymers 4844 PAce-Cote is a unique high solids resin utilizing polyaspartic technology. It has been formulated to to produce a fast curing, durable coating with excellent ultraviolet and weathering... | |
| General Polymers 4880 Polyurea Joint Sealant is a two component, high solids, rapid cure polyurea for control joints and cracks. 4880 Polyurea Joint Sealant has a unique combination of hardness... | |
| General Polymers 5531 PRE-PRIMER / TACK COAT is a unique reactive polymeric system that de-greases, dewaters, sanitizes and reacts with substrates to enhance adhesion. RECOMMENDED USAGE Improves adhesion of epoxy... | |
| General Polymers AquArmor MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emissions. AquArmor MOISTURE CONTROL SYSTEM can be applied with... | |
| General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages Excellent gloss retention UV color stability Chemical and stain... | |
| General Polymers AquArmor “C” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant... | |
| General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs... | |
| General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The... | |
| General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and... | |
| General Polymers CERAMIC CARPET #400 is an 1/8” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective... | |
| General Polymers CERAMIC CARPET #554 combines EPO-FLEX® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast... | |
| General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system... | |
| General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an... | |
| General Polymers EPO-FLEX MER I (MECHANICAL EQUIPMENT ROOM) SYSTEM combines EPO-FLEX crack bridging and waterproofing capabilities with a chemically resistant topcoat and an optional wearcourse of EPO-FLEX broad- cast to... | |
| General Polymers EPO-FLEX Pedestrian Traffic Topping System combines EPO-FLEX crack isolation with hard aggregate to provide a tough traffic bearing system. Flexibility is achieved without the use of plasticizers or... | |
| General Polymers EPOXY COVE BASE SYSTEM is an epoxy system designed for as an integral part of the flooring system. The vertical portion can be installed to any height at... | |
| General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can... | |
| General Polymers FasTop™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop™ | |
| General Polymers SANIFIBER is a fiber reinforced epoxy resin system designed for application to walls and ceilings in demanding environments such as food processing and pharmaceutical facilities. This unique resin... | |
| General Polymers SANIFLEX INTERIOR WALL SYSTEM is a multi-layer, high build wall surfacing system utilizing two coats of a flexible epoxy membrane as a base and a high solids urethane... | |
| General Polymers SANIGLASS I Fiberglass Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass mesh reinforcement added... | |
| General Polymers SANIGLAZE High Build Wall System is a multilayer, water-based high build wall and ceiling surfacing systems utilizing an epoxy base coat and an option water-based polyurethae as topcoat... | |
| General Polymers SofTop Decorative Flooring System is a seamless, resilient and decorative flooring system combining high solids flexible epoxy resin with colored rubber chips in a troweled mortar system. The... | |
| General Polymers Static Control Epoxy Coating System provides a thin-mil electrostatic conductive coating in an attractive finish with a stipple finish epoxy topcoat. The same epoxy topcoat (3525E) provides a... | |
| General Polymers TPM #115 SPARKPROOF / CONDUCTIVE SYSTEM is a high build protective surfacing utilizing a conductive epoxy based mortar, high build grout and selected topcoats to provide sparkproof static... | |
| General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates... | |
| GP3746 High Performance Epoxy is an advanced formula, two-component recoatable epoxy and binder resin. It can be used directly over concrete and primed substrates or as a gloss seal coat... | |
| GP4850 Polyaspartic Floor Coating is a high-solids, slower-set polyaspartic coating that provides applicators greater flexibility for flooring applications: Extended working time helps to eliminate roller lap marks Greater scheduling flexibility... | |
| Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component... | |
| HI-MIL Sher-Tar® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE For use over prepared... | |
| HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to... | |
| HI-SOLIDS CATALYZED EPOXY is a polyamide/bisphenol A epoxy resin coating formulated for immersion service in fresh and saltwater. May also be used as part of a system for tank exteriors. | |
| HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent... | |
| Hi-Solids Polyurethane 250 is a two-component, aliphatic, acrylic polyurethane performance topcoat designed to provide good exterior gloss and color retention. It also exhibits good resistance to corrosion and weathering, along... | |
| HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to... | |
| Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F... | |
| HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. | |
| INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial... | |
| INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in... | |
| INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in... | |
| Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. | |
| Kem Kromik 150 is a high solids, high gloss, alkyd topcoat intended for interior and exterior applications in marine and industrial environments. Recommended Usage Ships Barges Workboats Fishing Boats Offshore... | |
| KEM® 4000 is a high solids, gloss, VOC-compliant, general purpose acrylic alkyd enamel coating intended for industrial applications. It is ideal for interior or exterior applications, the refinishing of industrial,... | |
| KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and... | |
| KEM® Kromik® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer... | |
| KEM® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high... | |
| Kromik® METAL PRIMER is a long oil, high quality, rust inhibitive, brown, steel primer. For use in industrial environments to protect steel against atmospheric corrosion. Recommended for use where marginal... | |
| Macropoxy 5000, Low VOC Penetrating Epoxy Primer/Sealer Recommended Usage Petrochem exploration and offshore platforms Over white rusted and zinc rich coatings Chalky surfaces in atmospheric conditions Tanks, piping, structural steel... | |
| MACROPOXY 5500LT is a high solids, polyamidoamine epoxy tank lining developed for potable water storage tanks. Superior spray and performance properties make Macropoxy 5500LT ideal for field or shop applications. | |
| MACROPOXY 646 MR is a high build, fast drying epoxy designed to protect steel and resist mildew in industrial exposures. It is ideal for maintenance painting and fabrication shop applications. | |
| MACROPOXY 646 N is a fast drying, polyamide epoxy designed to protect steel and concrete. It is self-priming and is for use as an intermediate and topcoat in multiple systems. | |
| Macropoxy® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The... | |
| Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal... | |
| Macropoxy® 846 PW WINTER GRADE EPOXY is a high solids, fast drying polyamide epoxy classified by UL to NSF Standard 61 as a tank lining for potable water storage tanks. | |
| Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal... | |
| Macropoxy® 267 is a high solids epoxy intermediate coating, featuring a high load of micaceous iron oxide (MIO) – which exhibits excellent barrier protection over zinc. The high load flake... | |
| Macropoxy® 920 PRE-PRIME is a 100% solids, VOC compliant, penetrating epoxy primer designed for use over marginally prepared steel or concrete surfaces. A penetrating sealer for tight rusted surfaces A... | |
| Magnalux™ #304 FF VINYL ESTER COATING is a chemical resistant immersion coating formulated with an extended pot life for application with conventional or airless spray equipment. Magnalux™ utilizes a highly... | |
| Magnaplate® VINYL ESTER NOVOLAC LAMINATE SYSTEM is used to line the bottoms of steel storage tanks. The highly chemical resistant vinyl ester will withstand a wide range of crude and... | |
| MEMBRANE is a high solids, vertical grade elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane elastomers. Flexibility is achieved without the... | |
| Metalastic® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. | |
| Metalatex® SEMI-GLOSS COATING Is an interior/exterior multi-purpose, 100% acrylic emulsion coating having outstanding gloss an color retention and durability, Designed for new construction and maintenance applications in light to moderate... | |
| Mil-24441, Type III is a VOC compliant epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings... | |
| MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings... | |
| MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. | |
| MIL-E-1115D, Exterior and Interior White Alkyd Enamel is a VOC compliant high quality enamel for shipboard use. Complies with Military Specification MIL-E-1115D RECOMMENDED USAGE Recommended for general purpose exterior and... | |
| MIL-PRF-22750F is a two component, VOC compliant, epoxy polyamide formulated for areas exposed to chemicals and solvents and to protect surfaces from environmental attack. This product complies with the performance... | |
| Mil-PRF-24596B Flame Retardant Latex Enamel is a non-fl aming water-based, non-intumescent, fi re retardant, general purpose, semi-gloss paint. Intended for protective and decorative uses. RECOMMENDED USAGE Fire protective coating on... | |
| NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from... | |
| Nova-Plate® UHS PRIMER is an ultra high solids epoxy novolac amine formulated specifically for use under Nova- Plate UHS Topcoat. For use in immersion service in ballast tanks, oil tanks,... | |
| Nova-Plate® UHS Topcoat is an ultra high solids epoxy novolac amine engineered specifically for immersion service in ballast tanks, oil tanks, refined fuel storage tanks, and for well deck overheads. | |
| Opti-Bond™ MULTI-SURFACE COATING is a VOC-complying, one-coat, rust-inhibitive, interior/exterior, alkyd finish for ceilings and overhead expanses. Opti-Bond™ can be directly applied over a variety of surfaces in a single coat... | |
| Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including... | |
| Phenicon® HS FLAKE FILLED is a VOC-compliant epoxy novolac phenolic with micaceous iron oxide. Designed for use as part of a system for internal tank lining. The micaceous iron oxide... | |
| Pipeclad® 5000 is an ultra high solids amine cured epoxy coating engineered specifically to deliver long-term corrosion resistance to below grade Oil & Gas pipelines, valves, and other equipment. It... | |
| Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of... | |
| POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding... | |
| Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is... | |
| Polysiloxane XLE-80 is a high performance, two-component, high solids epoxy siloxane that combines the properties of both a high performance epoxy and a polyurethane in one coat. Plus, it is... | |
| Primer for FasTop™ systems RECOMMENDED USAGE Primer for FasTop™ systems | |
| Pro Industrial 0 VOC Acrylic is an ambient cured, single component acrylic coating. It is designed for interior and exterior industrial and commercial applications Chemical resistant Superior color and gloss... | |
| Pro Industrial Hi-Bild Waterbased Catalyzed Epoxy is a high performance, interior/exterior, VOC compliant, low odor, high film build, two-component, waterbased acrylic epoxy. It dries to a tough, tile-like finish that... | |
| Pro Industrial High Performance Epoxy is a VOC compliant, 80% volume solids, two-package, epoxy polyamine for use in industrial maintenance environments and high performance architectural applications. Chemical Resistant Abrasion Resistant... | |
| Pro Industrial Multi-Surface Acrylic is a waterborne acrylic gloss for interior and exterior use on marginally prepared metal or masonry surfaces. Features gloss, fast dry, easy application and dry fall... | |
| Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne... | |
| PRO INDUSTRIAL Water Based CATALYZED EPOXY is an interior/exterior two component topcoat. Designed for use in industrial applications. It provides excellent corrosion resistance, abrasion resistance, color durability, chemical resistance, early... | |
| Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended... | |
| Pro Industrial™ Pro-Cryl Universal Primer is an advanced technology, self cross-linking acrylic primer. It is rust inhibitive and designed for both construction and maintenance applications. It can be used as... | |
| ProMar® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying... | |
| ProMar° VOC Compliant Acrylic Copolymer Traffic Paint is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not... | |
| RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot... | |
| RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient,... | |
| RECOMMENDED USAGE Applied to distressed or worn concrete surfaces/floors/step s as a repair material for numerous applications when rapid set is required and economy is desired. | |
| RECOMMENDED USAGE Used as a structural grade repair mortar in applications which require high compressive and flexural strength, including column and beam repair, tunnel and mine overheads and walls, cradles,... | |
| RECOMMENDED USAGE Used in Manufacturing, storage and shipping areas, Bridge decks and nosings, Bridge high-rise railing grouting, distribution center and warehouse floors, parking garages, decks, ramps and lots, airport runways... | |
| RECOMMENDED USAGE Used to protect parquet, block and other hardwood floors from substrate vapor and moisture damage | |
| RECOMMENDED USAGE Used to seal concrete or other floor systems where a satin, low gloss finish is desired. | |
| RECOMMENDED USAGE Used to seal terrazzo, concrete or other floor systems where a gloss finish is desired. | |
| Restoring old worn concrete slabs, leveling new concrete slabs, resurfacing rain damaged slabs, topping for structural plywood decks for interior and exterior environments. | |
| Resuprime™ MVT is a fast-curing, moisture mitigation primer designed to prevent the passage of moisture vapor through concrete substrates Designed for use under any General Polymers® floor or wall products... | |
| SeaGuard 6100 High Solids Marine Epoxy is a modified high solids epoxy phenalkamine, formulated specifi cally for immersion and atmospheric service in marine and offshore environments. SeaGuard 6100 is a... | |
| Seaguard Voidcoat is a premium grade, single component, water based coating containing no HAPS and very low VOC. The coating is intended to be applied to the interior spaces of... | |
| Seaguard Voidcoat LT is a premium grade, single component, water based coating containing no HAPS and very low VOC. This coating is a modifi ed version of the Seaguard Void... | |
| SeaGuard® 1000 MARINE ENAMEL is a fast drying, patented modified alkyd rust inhibitive high gloss marine enamel. SeaGuard® 1000 Marine Enamel has excellent non-yellowing characteristics and superior color and gloss... | |
| SeaGuard® 5000 HS Epoxy is a high performance, low VOC, high solids epoxy coating that is designed to be used as a part of an anticorrosive system for marine applications,... | |
| SeaGuard® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard® 6000 is a versatile anti-corrosive coating that can... | |
| SeaGuard® UNIVERSAL PRIMER is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, metal primer for marine and offshore applications. Can be topcoated with alkyd, acrylic,... | |
| SeaGuard® 1224 GLOSS ACRYLIC EPOXY is a color and gloss retentive epoxy coating system. SeaGuard® 1224 has superior gloss and color retention as compared to conventional epoxies and alkyds for... | |
| SeaGuard® 3000 MARINE POLYURETHANE is a heavy duty, two component, exterior/interior, low VOC, high solids, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. | |
| SeaGuard® ABLATIVE ANTIFOULING COATING is an advanced antifouling coating based on a polyamide polymer containing cuprous oxide. Recommended for the underwater surfaces of steel vessels operating in all coastal and... | |
| SeaGuard® Heavy Metal Free Antifoulant is a solvent based, copper and tin free ablastive coating that deters soft and hard fouling. RECOMMENDED USAGE Where a no copper discharge level antifoulant... | |
| SeaGuard® MP - Multi-Purpose Epoxy Primer is a high performance, VOC compliant primer that is designed to be used over a variety of substrates. This product contains an anticorrosive pigment... | |
| SeaGuard® Surface Coat is a silicone based, biocide free, topcoat in the Sher-Release System. The low surface energy provides excellent foul release properties. The SeaGuard® Surface Coat provides superior durability... | |
| SeaGuard® Tie Coat is a durable coating that provides superior adhesion between the surface of the epoxy anti-corrosive coat and the SeaGuard® Surface Coat. | |
| SeaVoyage® 100 is a tin-free, controlled depletion polymer coating that is designed to provide predictable, long-term antifouling performance. This is an ablative antifouling coating with a soluble resin that dissolves... | |
| Setfast® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc.,... | |
| Setfast® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not... | |
| Setfast® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant Fast dry High visibility Glass beads can be added for making... | |
| Setfast® ACRYLIC LATEX TRAFFIC MARKING PAINT is a conventional dry (non-heated application) water based paint intended for use in marking parking lots, airports, and roads. TM2160, and TM2161 conform to... | |
| Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and... | |
| SETFAST® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High... | |
| Setfast® CHLORINATED RUBBER ZONE MARKING PAINT is a fast drying, ready to use, chlorinated rubber product available in two colors, white and lead-free yellow. Quick drying High visibility colors Ready... | |
| Setfast® LATEX TRAFFIC PAINTS are conventional dry (non-heated application) water based paints intended for use in marking parking lots, airports, and roads. Fast drying High visibility Glass beads can be... | |
| Shelcote® II FLAKE FILLED is a high-solids, amine cured epoxy with micaceous iron oxide. Designed for use as part of a system for internal tank linings and a wide range... | |
| Shelcote® is a high-solids, amine cured epoxy coating designed for resistance to a broad range of aqueous and petroleum- based chemicals including MTBE. It is recommended principally as an internal... | |
| Sher-Clear is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It... | |
| Sher-CrylHPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. | |
| SHER-CRYL™ 1300 is fast dry, high build, direct-to-metal waterborne acrylic coating designed for high shop throughput for high volume steel fabricators in the oil & gas and rail markets, while... | |
| Sher-Friction™ Bridge Deck Overlay & High Friction Surface Coating is a solvent-free, low modulus, water resistant epoxy binder specifically designed for use on bridge deck overlays and high friction surface... | |
| SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. | |
| SHER-LOXANE™ 800 coating is a versatile, high-performance polysiloxane exhibiting a glossy final appearance: Provides long-term protection and improved durability for the most aggressive and highly corrosive environments Reduces total operational... | |
| Sher-Tuff® EPOXY is a 100% solids, flexible epoxy coating. It combines the toughness and chemical resistance of an epoxy with the flexibilityy common to polyurethane elastomers. No VOCs, low odor... | |
| SherFlex Elastomeric Polyurethane is a 100% solids, spray applied, aromatic polyurethane coating and lining. It can be applied at thicknesses of 30-250 mils (750-6250 microns) in multiple passes during a... | |
| SherFlex Repair- Elastomeric Polyurethane is a 100% solids, aromatic quick set polyurethane repair material. It can be applied at thicknesses of 30-80 mils in a single application. NSF approved to... | |
| SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties... | |
| SherThane® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating... | |
| Sherwin-Williams Flexible Basecoat Laminate Systems are generally 45 to 65 mil dft systems (prior to the application of a chemical resistant epoxy topping system), designed for crack bridging capability in... | |
| SprayLastic® EXTERIOR SEMI-GLOSS WATERBORNE DRYFALL is an acrylic, direct-to-metal coating designed for exterior use where overspray dries to a removable dust within 10 feet. High hiding High light reflectance Flash... | |
| STEEL MASTER 9500 is a heavy duty, exterior/interior, VOC compliant, 30% silicone alkyd, protective topcoat. Dries to a tough, flexible finish with outstanding gloss and color retention and long term... | |
| Steel Spec FD Alkyd Primer is a fast drying, rust inhibitive, alkyd primer for use over steel substrates. It can be used as a universal primer under high performance topcoats... | |
| Steel Spec EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast... | |
| Steel Spec Fast Dry Alkyd is a one component modified alkyd. Ideal for use in fabrication shops Formulated for fast drying and curing Recoat in 1 hour Allows multiple coats... | |
| Steel-Spec Epoxy Intermediate is a high build catalyzed polyamide epoxy designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year... | |
| SUPER Save-Lite® DRY FALL VOC COMPLYING is a modified gloss alkyd white coating for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative... | |
| SUPER Save-Lite® HI-TEC DRYFALL is an advanced alkyd formulation, engineered to provide optimum wet and dry hiding at reduced film thickness. This feature significantly reduces material consumption and equipment wear... | |
| TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. | |
| TARGUARD COAL TAR EPOXY is a high build, polyamide epoxy coal tar coating. Meets the following specifications: Corps of Engineers Formula C-200a SSPC Paint 16-91T Specification RECOMMENDED USAGE For use... | |
| TARGUARD LOW VOC COAL TAR EPOXY is a high build, low VOC, polyamide epoxy coal tar coating. Chemical resistant Corrosion and abrasion resistant Equal performance to TarGuard, while meeting all... | |
| The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas... | |
| The Poly-Cote family of fast drying, high build coatings provides a smooth, glossy finish that is both hydrophobic and resistant to chemicals. These urethanes are for applications where cure speeds... | |
| Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant... | |
| TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines,... | |
| TT-P-645B is a zinc molybdate, alkyd primer formulated for use as a general primer for applications an steel and aluminum. This product complies with Military Specification TT-P- 645B, Formula 84. | |
| Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of... | |
| WATER BASED Acrolon™ 100 URETHANE is an advanced technology, VOC compliant, water based, acrylic urethane. Provides performance properties comparable to premium quality solvent based urethanes. This is a high gloss... | |
| WATER BASED CATALYZED EPOXY is a two-component water based, catalyzed, epoxy resin coating formulated for high performance use in industrial and commercial environments. Meets performance requirements of ASTM D3730 Corrosion... | |
| WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low... | |
| WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high... | |
| WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other... | |
| WATERBORNE ACRYLIC DRY FALL is a water based, high light reflective white coating (black also available) that falls dry in ten feet. Fallout can be swept up for easy cleanup... | |
| ZINC CLAD 200 Plus is a three-component, polyamide epoxy, zinc-rich coating formulated to meet class B slip resistance for bolted connections. Light and moderate corrosive atmospheric exposure Provides cathodic protection... | |
| ZINC CLAD 3100 is a two-package, waterborne, inorganic zinc pre-construction primer designed to provide excellent welding and weathering properties. Recommended Usage Shipbuilding Petrochemical tank construction Water storage and Water treatment... | |
| ZINC CLAD 4100 is a three-component, polyamide epoxy, zinc-rich coating. It is low VOC and contains 89.2% by weight of zinc dust pigment in its dried film. Meets Class B... | |
| ZINC CLAD DOT is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust... | |
| ZINC CLAD II N is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coeffi cient and Creep Resistance, .52 Meets AASHTO M-300 specifi cation... | |
| Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light... | |
| Zinc Clad® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56 Meets AASHTO M-300 specification 85%... | |
| Zinc Clad® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc... | |
| Zinc Clad® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® XI WATER BASED INORGANIC ZINC SILICATE COATING is a 2 package, high ratio, high zinc content coating for steel surfaces. It is designed for use in severely corrosive... | |
| Zinc Clad® 5 is a one-package, organic, zinc-rich coating containing 90% by weight of zinc dust pigment in the dried film. Single protective coat in mild corrosive environments 90% zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® IV is a two-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 85% by weight of zinc dust pigment in its dried film. Meets... | |
| Direct to stainless steel Carbon steel with primer Cyclic service up to 500°F (260°C) Stacks Furnaces Piping Boilers Heat exchangers |