SeaGuard® 1224 GLOSS ACRYLIC EPOXY is a color and gloss retentive epoxy coating system. SeaGuard® 1224 has superior gloss and color retention as compared to conventional epoxies and alkyds for exterior exposure The coating is a tough, durable topcoat designed to upgrade conventional coating systems.
RECOMMENDED USAGE
For use as an interior or exterior high gloss coating over prepared steel and concrete in industrial and marine exposures, including:
Sherwin-Williams Protective & Marine Coatings | |
---|---|
Product Category | Industrial Coatings |
Product Name | SeaGuard® 1224 Gloss Acylic Epoxy |
Type | Coating; Clear Coat |
Chemistry | Acrylic; Epoxy; Resin |
Substrate | Concrete; Steel |
Cure / Setting Technology | Film Drying |
Form | Liquid |