Sherwin-Williams Protective & Marine Coatings Fast Clad® ER Epoxy

Description
Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection compared to conventional epoxies. One coat protection Fast return to service Low VOC Low odor Dry to walk-on within four hours Designed for plural-component application equipment Greater than 70% edge build retention RECOMMENDED USAGE For use over prepared steel or masonry surfaces in industrial and marine exposures such as: Ballast tank interiors and oil storage tank interiors Fuel storage tanks and external pipeline coating Primary or Secondary containment Acceptable for use with cathodic protection systems Where rapid return to service and edge protection film build properties are required Meets Mil-PRF-23236C, type VII, class 5&7, Grade C requirements for seawater ballast and jet fuel tanks. Blue OAP contains fluorescent pigments
Datasheet
Description
Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection compared to conventional epoxies. One coat protection Fast return to service Low VOC Low odor Dry to walk-on within four hours Designed for plural-component application equipment Greater than 70% edge build retention RECOMMENDED USAGE For use over prepared steel or masonry surfaces in industrial and marine exposures such as: Ballast tank interiors and oil storage tank interiors Fuel storage tanks and external pipeline coating Primary or Secondary containment Acceptable for use with cathodic protection systems Where rapid return to service and edge protection film build properties are required Meets Mil-PRF-23236C, type VII, class 5&7, Grade C requirements for seawater ballast and jet fuel tanks. Blue OAP contains fluorescent pigments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Clad® ER Epoxy -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Fast Clad® ER Epoxy
Fast Clad® ER Epoxy
Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection compared to conventional epoxies. One coat protection Fast return to service Low VOC Low odor Dry to walk-on within four hours Designed for plural-component application equipment Greater than 70% edge build retention RECOMMENDED USAGE For use over prepared steel or masonry surfaces in industrial and marine exposures such as: Ballast tank interiors and oil storage tank interiors Fuel storage tanks and external pipeline coating Primary or Secondary containment Acceptable for use with cathodic protection systems Where rapid return to service and edge protection film build properties are required Meets Mil-PRF-23236C, type VII, class 5&7, Grade C requirements for seawater ballast and jet fuel tanks. Blue OAP contains fluorescent pigments

Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection compared to conventional epoxies.

  • One coat protection
  • Fast return to service
  • Low VOC
  • Low odor
  • Dry to walk-on within four hours
  • Designed for plural-component application equipment
  • Greater than 70% edge build retention

RECOMMENDED USAGE

For use over prepared steel or masonry surfaces in industrial and marine exposures such as:

  • Ballast tank interiors and oil storage tank interiors
  • Fuel storage tanks and external pipeline coating
  • Primary or Secondary containment
  • Acceptable for use with cathodic protection systems
  • Where rapid return to service and edge protection film build properties are required
  • Meets Mil-PRF-23236C, type VII, class 5&7, Grade C requirements for seawater ballast and jet fuel tanks.
  • Blue OAP contains fluorescent pigments
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Fast Clad® ER Epoxy
Type Coating
Chemistry Epoxy; Resin
Substrate Concrete; Metallic; Steel
Cure / Setting Technology Film Drying
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coating - Ever-Slik®1225 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details