Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability.
Excellent adhesion to most substrates
Low temperature application - down to 20°F
Excellent durability
Outstanding abrasion resistance
Excellent corrosion and chemical resistance
Recoat up to 30 days
RECOMMENDED USAGE
For use over prepared surfaces in industrial environments:
Heavy duty interior and exterior structural coating
High performance, one coat or multiple coat, coating for steel, aluminum, concrete, and most plastics in industrial and marine environments
Universal primer for poorly prepared surfaces, old paint, tightly adherent rust, weathered galvanized steel, and concrete
Excellent intermediate coat providing superior adhesion of subsequent coats
Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability.
- Excellent adhesion to most substrates
- Low temperature application - down to 20°F
- Excellent durability
- Outstanding abrasion resistance
- Excellent corrosion and chemical resistance
- Recoat up to 30 days
RECOMMENDED USAGE
For use over prepared surfaces in industrial environments:
- Heavy duty interior and exterior structural coating
- High performance, one coat or multiple coat, coating for steel, aluminum, concrete, and most plastics in industrial and marine environments
- Universal primer for poorly prepared surfaces, old paint, tightly adherent rust, weathered galvanized steel, and concrete
- Excellent intermediate coat providing superior adhesion of subsequent coats