Sherwin-Williams Protective & Marine Coatings Steel-Spec™ Epoxy Primer

Description
Steel Spec™ EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast dry with fast handle time Corrosion resistant Meets Class B requirements for Slip Coefficient and Creep Resistance, .52 Low VOC Low temperature application down to 35°F RECOMMENDED USAGE Appropriate for structural and support steel Compliant with Class B Slip Coefficient rating when used alone or as part of a system over Zinc Clad® II Plus, Zinc Clad® II LV, Zinc Clad® III HS, and Galvapac MCU Appropriate coating for Power plants Bridges Marine applications Tested in accordance with ASTM F1679-96 (VIT method); results >.60 (wet or dry, with or without SharkGrip) Suitable for use in USDA inspected facilities
Datasheet
Description
Steel Spec™ EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast dry with fast handle time Corrosion resistant Meets Class B requirements for Slip Coefficient and Creep Resistance, .52 Low VOC Low temperature application down to 35°F RECOMMENDED USAGE Appropriate for structural and support steel Compliant with Class B Slip Coefficient rating when used alone or as part of a system over Zinc Clad® II Plus, Zinc Clad® II LV, Zinc Clad® III HS, and Galvapac MCU Appropriate coating for Power plants Bridges Marine applications Tested in accordance with ASTM F1679-96 (VIT method); results >.60 (wet or dry, with or without SharkGrip) Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel-Spec™ Epoxy Primer -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Steel-Spec™ Epoxy Primer
Steel-Spec™ Epoxy Primer
Steel Spec™ EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast dry with fast handle time Corrosion resistant Meets Class B requirements for Slip Coefficient and Creep Resistance, .52 Low VOC Low temperature application down to 35°F RECOMMENDED USAGE Appropriate for structural and support steel Compliant with Class B Slip Coefficient rating when used alone or as part of a system over Zinc Clad® II Plus, Zinc Clad® II LV, Zinc Clad® III HS, and Galvapac MCU Appropriate coating for Power plants Bridges Marine applications Tested in accordance with ASTM F1679-96 (VIT method); results >.60 (wet or dry, with or without SharkGrip) Suitable for use in USDA inspected facilities

Steel Spec™ EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications.

  • Fast dry with fast handle time
  • Corrosion resistant
  • Meets Class B requirements for Slip Coefficient and Creep Resistance, .52
  • Low VOC
  • Low temperature application down to 35°F

RECOMMENDED USAGE

  • Appropriate for structural and support steel
  • Compliant with Class B Slip Coefficient rating when used alone or as part of a system over Zinc Clad® II Plus, Zinc Clad® II LV, Zinc Clad® III HS, and Galvapac MCU
  • Appropriate coating for
  • Power plants
  • Bridges
  • Marine applications
  • Tested in accordance with ASTM F1679-96 (VIT method); results >.60 (wet or dry, with or without SharkGrip)
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Steel-Spec™ Epoxy Primer
Type Coating; Primer
Chemistry Epoxy; Resin; Non-Zinc, Polyamide
Substrate Metallic; Steel; Other; Iron
Cure / Setting Technology Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Zinc-Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Substrate Aluminum
View Details
Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details
Wire Enamels -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Coating; Varnish
Chemistry Glass Enamel
Industry Electronics
View Details