Sherwin-Williams Protective & Marine Coatings Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to... | |
| Recommended Usage Direct to stainless steel Carbon steel with primer Cyclic service up to 1000°F (538°C) with temperature spikes up to 1200°F (648°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp... | |
| a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer/finish. It can be a stand alone finish or topcoated with an alkyd, acrylic, or... | |
| A fast drying, water reducible primer designed for the steel fabricator market. It is intended as a general application product with quick dry-to-touch and dry-to-handle times that allow for quick... | |
| A heavy duty, rust inhibitive primer free of lead and chromate hazards. It offers outstanding protection and will give protection during shipping, handling, and erection. It can be top coated... | |
| A high soilds, low VOC, lead and chromate-free, rust inhibitive primer used for shop priming structural steel in industrial environments. Recommended Usage Generally specified for bridges, skyscrapers, marine-exposed job sites,... | |
| A high solids, low VOC, rust inhibitive alkyd primer which is free of heavy metals. It is easy to apply by spray, is fast drying and can be topcoated with... | |
| A universal, heavy duty, rust inhibitive primer that combines many features of highly specialized primers into one product. It can be topcoated with epoxy, vinyl, chlorinated rubber, alkyd, acrylic, and... | |
| An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage For use on... | |
| An all purpose rust inhibitive interior/exterior alkyd shop coat primer for topcoating with conventional alkyd or acrylic coatings. It offers outstanding protection during shipping and handling. Dries in 15 minutes... | |
| An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472°F (800°C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage Super heat-resistant long-exposure shop... | |
| ARMORSEAL 33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal 650 or where a high build primer is needed. | |
| ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne... | |
| ArmorSeal®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component Water clean up Fast dry RECOMMENDED USAGE For use over prepared concrete and... | |
| ArmorSeal®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal®650 or where a high build primer is needed. This primer/sealer... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is a 2-component product that is compatible with most high performance finish coats. The product can also be used on damp concrete or masonry surfaces. Water... | |
| ArmorSeal®WATER BASED EPOXY PRIMER/SEALER is compatible with most high performance finish coats and, in many cases, can be used as an effective barrier coat when coating previously painted surfaces. The... | |
| COPOXY SHOP PRIMER is an epoxy polyamide primer designed specifically for immersion service under immersion grade epoxies and polyurea. It is a fast drying, low VOC coating with an extended... | |
| CoroBond™ 100 EPOXY PRIMER/SEALER is a high solids, low VOC, low viscosity, penetrating epoxy primer/sealer formulated specifically for use over concrete surfaces in secondary containment environments. Helps prevent "blow-back" and... | |
| CoroBond™ CONDUCTIVE EPOXY PRIMER is a 100% solids, conductive epoxy primer, formulated for use on concrete to provide uniform electrical conductivity. No VOCs Low odor Easy to install Long working... | |
| CoroBond™ HS HIGH SOLIDS EPOXY PRIMER is a two-component, high solids epoxy primer. It is designed to provide an amine blush resistant surface under cool, high humidity conditions. Low temperature... | |
| CoroBond™ LT LOW TEMPERATURE EPOXY is a 100% solids epoxy primer and binder resin. It is designed to cure at temperatures as low as 35°F. At higher temperatures, CoroBond™ LT... | |
| CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile... | |
| COROTHANE I GALVAPAC 2K 100 is a two component, VOC compliant, moisture curing urethane zinc-rich primer that contains micaceous iron oxide, designed for low temperature application to blast cleaned or... | |
| Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low... | |
| Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties... | |
| Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal... | |
| Corothane® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. | |
| Corothane® I GALVAPAC TWO PACK ZINC PRIMER is a two component, VOC compliant, moisture curing urethane zinc rich primer that contains micaceous iron oxide, designed for low temperature application to... | |
| Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel... | |
| DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water... | |
| DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone... | |
| DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a... | |
| Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures... | |
| Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil... | |
| EnviroLastic® LT Primer is a low temperature primer for steel or concrete. It dries quickly for rapid recoat and project turnaround. It can be applied down to 0F. RECOMMENDED USAGE... | |
| Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered... | |
| EPOXY MASTIC ALUMINUM II is a high solids, aluminum filled, polyamine bisphenol A epoxy coating formulated to provide a high performance system over marginally prepared steel surfaces. Outstanding adhesion over... | |
| Fast Clad® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and... | |
| GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer. | |
| General Polymers 3477 EPOXY WATER EMULSION PRIMER/ SEALER is an economical sealer for concrete that will outperform water-based acrylic or acrylic/urethane sealers (chemical resistance and wear). Its low viscosity allows... | |
| General Polymers 3504 HIGH SOLIDS PRIMER/ SEALER is a two component, high solids, clear primer/ sealer that provides a smooth, blush resistant surface under cool, high humidity conditions. 3504 HIGH... | |
| General Polymers 3524 EPOXY CONDUCTIVE PRIMER / SEALER is a black, two component polyamide epoxy designed as a primer for conductive or static dissipative coatings, slurry and mortar systems. RECOMMENDED... | |
| General Polymers 3526 LOW TEMPERATURE MULTIPURPOSE EPOXY RESIN is a two-component, high solids epoxy resin designed for use in concrete toppings, slurries, machine grouting, beam repair and preservation of concrete... | |
| General Polymers 3579 STANDARD PRIMER / BINDER is a high solids, clear or pigmented epoxy primer and binder resin. 3579 STANDARD PRIMER / BINDER is available in clear, red, white... | |
| General Polymers 4772 POLYACRYLATE BLENDING POLYMER is a liquid polymer that adds strength to cementitious mortar. This additive is combined with hard aggregates and cement to form a thin-set terrazzo... | |
| General Polymers 5531 PRE-PRIMER / TACK COAT is a unique reactive polymeric system that de-greases, dewaters, sanitizes and reacts with substrates to enhance adhesion. RECOMMENDED USAGE Improves adhesion of epoxy... | |
| HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to... | |
| KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and... | |
| KEM® Kromik® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer... | |
| KEM® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high... | |
| Kromik® METAL PRIMER is a long oil, high quality, rust inhibitive, brown, steel primer. For use in industrial environments to protect steel against atmospheric corrosion. Recommended for use where marginal... | |
| Macropoxy 5000, Low VOC Penetrating Epoxy Primer/Sealer Recommended Usage Petrochem exploration and offshore platforms Over white rusted and zinc rich coatings Chalky surfaces in atmospheric conditions Tanks, piping, structural steel... | |
| Macropoxy® 920 PRE-PRIME is a 100% solids, VOC compliant, penetrating epoxy primer designed for use over marginally prepared steel or concrete surfaces. A penetrating sealer for tight rusted surfaces A... | |
| Mil-24441, Type III is a VOC compliant epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings... | |
| MIL-24441, TYPE IV is a VOC compliant, epoxy polyamide system, formulated for immersion service and to protect surfaces from environmental attack. For use where air pollution regulations for marine coatings... | |
| MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. | |
| Nova-Plate® UHS PRIMER is an ultra high solids epoxy novolac amine formulated specifically for use under Nova- Plate UHS Topcoat. For use in immersion service in ballast tanks, oil tanks,... | |
| Primer for FasTop™ systems RECOMMENDED USAGE Primer for FasTop™ systems | |
| Pro Industrial™ Pro-Cryl Universal Primer is an advanced technology, self cross-linking acrylic primer. It is rust inhibitive and designed for both construction and maintenance applications. It can be used as... | |
| RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot... | |
| RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient,... | |
| SeaGuard® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard® 6000 is a versatile anti-corrosive coating that can... | |
| SeaGuard® UNIVERSAL PRIMER is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, metal primer for marine and offshore applications. Can be topcoated with alkyd, acrylic,... | |
| SeaGuard® MP - Multi-Purpose Epoxy Primer is a high performance, VOC compliant primer that is designed to be used over a variety of substrates. This product contains an anticorrosive pigment... | |
| Steel Spec FD Alkyd Primer is a fast drying, rust inhibitive, alkyd primer for use over steel substrates. It can be used as a universal primer under high performance topcoats... | |
| Steel Spec EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast... | |
| TT-P-645B is a zinc molybdate, alkyd primer formulated for use as a general primer for applications an steel and aluminum. This product complies with Military Specification TT-P- 645B, Formula 84. | |
| WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other... | |
| ZINC CLAD 3100 is a two-package, waterborne, inorganic zinc pre-construction primer designed to provide excellent welding and weathering properties. Recommended Usage Shipbuilding Petrochemical tank construction Water storage and Water treatment... | |
| Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light... | |
| Zinc Clad® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56 Meets AASHTO M-300 specification 85%... | |
| Zinc Clad® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® 5 is a one-package, organic, zinc-rich coating containing 90% by weight of zinc dust pigment in the dried film. Single protective coat in mild corrosive environments 90% zinc... | |
| Zinc Clad® IV is a two-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 85% by weight of zinc dust pigment in its dried film. Meets... |