General Polymers 3462 AquArmor™ COATING produces a chemical resistant, tough and cleanable finish for floors and walls. 3462 AquArmor™ COATING has excellent hiding properties and provides quick turnaround. Its low odor and quick recoat window allows installation without interruption of other trades on vertical or horizontal surfaces.
RECOMMENDED USAGE
Used in facilities requiring sanitary floor and wall surfaces including pharmaceutical, food, beverage, healthcare, kitchens, bath and washroom areas, clean room environments and correctional / institutional facilities
| Sherwin-Williams Protective & Marine Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Name | 3462 AquArmor Coating |
| Type | Coating |
| Chemistry | Resin |
| Substrate | Concrete |
| Cure / Setting Technology | Multicomponent |
| Form | Liquid |