Sherwin-Williams Protective & Marine Coatings Datasheets for Specialty Adhesives, Sealants, and Compounds
Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions.
Specialty Adhesives, Sealants, and Compounds: Learn more
| Product Name | Notes |
|---|---|
| ArmorSeal®CRACK FILLER is a two-component, fast set epoxy paste developed specifically for sealing, smoothing, and fairing applications on concrete, metals, plastics (FRP), wood, or masonry. The smooth consistency and excellent... | |
| Cement-Plexl® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an... | |
| COR-COTE E.N. 7000 is a 100% solids, two component, high build, epoxy novolac coating designed to protect substrates against severe chemical attack. Low viscosity and excellent adhesion characteristics ensure a... | |
| CoroBond™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such... | |
| CoroBond™ CRACK FILLER is a 2 component epoxy paste developed specifically for sealing, smoothing, and fairing applications on concrete, metals, plastics (FRP), wood, or masonry. The smooth consistency and excellent... | |
| ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be... |