Sherwin-Williams Protective & Marine Coatings Polyurethane Corothane® I PrePrime

Description
Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal surface preparation. Excellent adhesion to most substrates Low temperature application - down to 20°F Excellent durability Outstanding abrasion resistance Excellent corrosion and chemical resistance RECOMMENDED USAGE For use over prepared surfaces in industrial environments: Heavy duty interior and exterior primer coating Universal primer for marginally prepared surfaces, old paint, tightly adherent rust, weathered galvanized steel, and concrete Suitable for use in USDA inspected facilities
Datasheet
Description
Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal surface preparation. Excellent adhesion to most substrates Low temperature application - down to 20°F Excellent durability Outstanding abrasion resistance Excellent corrosion and chemical resistance RECOMMENDED USAGE For use over prepared surfaces in industrial environments: Heavy duty interior and exterior primer coating Universal primer for marginally prepared surfaces, old paint, tightly adherent rust, weathered galvanized steel, and concrete Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal surface preparation. Excellent adhesion to most substrates Low temperature application - down to 20°F Excellent durability Outstanding abrasion resistance Excellent corrosion and chemical resistance RECOMMENDED USAGE For use over prepared surfaces in industrial environments: Heavy duty interior and exterior primer coating Universal primer for marginally prepared surfaces, old paint, tightly adherent rust, weathered galvanized steel, and concrete Suitable for use in USDA inspected facilities

Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal surface preparation.

  • Excellent adhesion to most substrates
  • Low temperature application - down to 20°F
  • Excellent durability
  • Outstanding abrasion resistance
  • Excellent corrosion and chemical resistance

RECOMMENDED USAGE

For use over prepared surfaces in industrial environments:

  • Heavy duty interior and exterior primer coating
  • Universal primer for marginally prepared surfaces, old paint, tightly adherent rust, weathered galvanized steel, and concrete
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Corothane® I PrePrime
Product Name Polyurethane
Type Coating; Primer
Chemistry Polyurethane; Resin
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Reactive or Moisture Cured; Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Zinc-Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Two Component Chemical Resistance Epoxy Coating - EP41S-1 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Plastic
View Details
Wire Enamels -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Coating; Varnish
Chemistry Glass Enamel
Industry Electronics
View Details