Sherwin-Williams Protective & Marine Coatings Hi-Solids Polyurethane

Description
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and gloss retention Chemical resistant Part of a system tested for nuclear irradiation and decontamination, Level II Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments Heavy duty interior and exterior structural coating A chemical and abrasion resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding and trim Rolling stock Paper mills Precipitator surfaces Power plants Oil Field Machinery Offshore structures Marine Applications Conforms to AWWA D102-97 Outside Coating Systems #5 & #6.
Datasheet
Description
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and gloss retention Chemical resistant Part of a system tested for nuclear irradiation and decontamination, Level II Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments Heavy duty interior and exterior structural coating A chemical and abrasion resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding and trim Rolling stock Paper mills Precipitator surfaces Power plants Oil Field Machinery Offshore structures Marine Applications Conforms to AWWA D102-97 Outside Coating Systems #5 & #6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Solids Polyurethane -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Hi-Solids Polyurethane
Hi-Solids Polyurethane
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and gloss retention Chemical resistant Part of a system tested for nuclear irradiation and decontamination, Level II Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments Heavy duty interior and exterior structural coating A chemical and abrasion resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding and trim Rolling stock Paper mills Precipitator surfaces Power plants Oil Field Machinery Offshore structures Marine Applications Conforms to AWWA D102-97 Outside Coating Systems #5 & #6.

HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention.

  • Good/excellent resistance to corrosion and weathering
  • Outstanding color and gloss retention
  • Chemical resistant
  • Part of a system tested for nuclear irradiation and decontamination, Level II
  • Suitable for use in USDA inspected facilities

RECOMMENDED USAGE

For use over prepared substrates in industrial environments

  • Heavy duty interior and exterior structural coating
  • A chemical and abrasion resistant equipment and machinery finish
  • A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas
  • Exterior surfaces of steel tanks
  • Refineries
  • Clean rooms
  • Chemical processing equipment
  • Conveyors
  • Handrails
  • Exterior metal siding and trim
  • Rolling stock
  • Paper mills
  • Precipitator surfaces
  • Power plants
  • Oil Field Machinery
  • Offshore structures
  • Marine Applications

Conforms to AWWA D102-97 Outside Coating Systems #5 & #6.

Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Hi-Solids Polyurethane
Type Coating
Chemistry Acrylic; Polyurethane; Resin; Aliphatic
Substrate Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Cure / Setting Technology Multicomponent; Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
MagnaTac-1204-125 -ALL COLORS -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® 705 Blue - Victrex PLC
Specs
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
FibraLAST™Non-fluorinated Sizing Additives - FN-300 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details