Sherwin-Williams Protective & Marine Coatings Pro Industrial™ Enamel 100

Description
Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications. Chip and flake resistant Abrasion resistant Exterior and interior applications Exhibits good exterior color and gloss retention Provides greater flexibilityy than other alkyds HAPS free Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments: Steel Galvanizing Aluminum Concrete Masonry Examples: All purpose maintenance enamel Buildings Storage Tanks Water treatment plants Machinery Equipment New construction Power plants Piping Structural steel Select marine structures Rolling stock Acceptable for use in high performance architectural applications.
Description
Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications. Chip and flake resistant Abrasion resistant Exterior and interior applications Exhibits good exterior color and gloss retention Provides greater flexibilityy than other alkyds HAPS free Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments: Steel Galvanizing Aluminum Concrete Masonry Examples: All purpose maintenance enamel Buildings Storage Tanks Water treatment plants Machinery Equipment New construction Power plants Piping Structural steel Select marine structures Rolling stock Acceptable for use in high performance architectural applications.

Suppliers

Company
Product
Description
Supplier Links
Pro Industrial™ Enamel 100 -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Pro Industrial™ Enamel 100
Pro Industrial™ Enamel 100
Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications. Chip and flake resistant Abrasion resistant Exterior and interior applications Exhibits good exterior color and gloss retention Provides greater flexibilityy than other alkyds HAPS free Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments: Steel Galvanizing Aluminum Concrete Masonry Examples: All purpose maintenance enamel Buildings Storage Tanks Water treatment plants Machinery Equipment New construction Power plants Piping Structural steel Select marine structures Rolling stock Acceptable for use in high performance architectural applications.

Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications.

  • Chip and flake resistant
  • Abrasion resistant
  • Exterior and interior applications
  • Exhibits good exterior color and gloss retention
  • Provides greater flexibilityy than other alkyds
  • HAPS free
  • Suitable for use in USDA inspected facilities

RECOMMENDED USAGE

For use over prepared substrates in industrial environments:

  • Steel
  • Galvanizing
  • Aluminum
  • Concrete
  • Masonry

Examples:

  • All purpose maintenance enamel
  • Buildings
  • Storage Tanks
  • Water treatment plants
  • Machinery
  • Equipment
  • New construction
  • Power plants
  • Piping
  • Structural steel
  • Select marine structures
  • Rolling stock

Acceptable for use in high performance architectural applications.

Supplier's Site

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Pro Industrial™ Enamel 100
Type Coating; Enamel; Clear Coat
Chemistry Alkyd; Resin
Substrate Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
Form Liquid
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
INFERNEX® High Temp Baking Enamel - LB-1100 - FORREST Technical Coatings
Specs
Type Coating; Enamel; Paint
Chemistry Silicone-Modified Alkyd
Substrate Metallic; Steel
View Details