Sherwin-Williams Protective & Marine Coatings Self-leveling Epoxy Nova-Plate 325

Description
ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if required. Chemical resistant Impact resistant Abrasion resistant Recommended Usage Especially suited for clean rooms, aircraft hangars, laboratories, workshops and light assembly areas. The product can be applied at thicknesses from 10.0 to 30.0 mils dft. Suitable for application in nuclear power facilities. For use as part of the ArmorQuartz system, a decorative broadcast color quartz system. Suitable for use in USDA inspected facilities
Datasheet
Description
ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if required. Chemical resistant Impact resistant Abrasion resistant Recommended Usage Especially suited for clean rooms, aircraft hangars, laboratories, workshops and light assembly areas. The product can be applied at thicknesses from 10.0 to 30.0 mils dft. Suitable for application in nuclear power facilities. For use as part of the ArmorQuartz system, a decorative broadcast color quartz system. Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-leveling Epoxy Nova-Plate 325
ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if required. Chemical resistant Impact resistant Abrasion resistant Recommended Usage Especially suited for clean rooms, aircraft hangars, laboratories, workshops and light assembly areas. The product can be applied at thicknesses from 10.0 to 30.0 mils dft. Suitable for application in nuclear power facilities. For use as part of the ArmorQuartz system, a decorative broadcast color quartz system. Suitable for use in USDA inspected facilities

ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if required.

  • Chemical resistant
  • Impact resistant
  • Abrasion resistant

Recommended Usage

  • Especially suited for clean rooms, aircraft hangars, laboratories, workshops and light assembly areas.
  • The product can be applied at thicknesses from 10.0 to 30.0 mils dft.
  • Suitable for application in nuclear power facilities.
  • For use as part of the ArmorQuartz system, a decorative broadcast color quartz system.
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet
High Temperature High Pressure Resistant Tank Lining - Nova-Plate 325 - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
High Temperature High Pressure Resistant Tank Lining
Nova-Plate 325
High Temperature High Pressure Resistant Tank Lining Nova-Plate 325
NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It provides quick return to service, high film build and can be used in applications where conventional, high-solids epoxies are not recommendend. Recommended Usage For use over prepared steel or masonry surfaces in industrial and marine exposures such as: Oil storage tanks up to 300°F (149°C) Secondary containment Acceptable for use with cathodic protection systems Ethanol storage tanks Suitable for use in the Mining & Minerals Industry Oilfield Heater/Treaters Oil/Water Seperators Frac tanks with high temperature and high chemical flowback service

NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It provides quick return to service, high film build and can be used in applications where conventional, high-solids epoxies are not recommendend.

Recommended Usage

For use over prepared steel or masonry surfaces in industrial and marine exposures such as:

  • Oil storage tanks up to 300°F (149°C)
  • Secondary containment
  • Acceptable for use with cathodic protection systems
  • Ethanol storage tanks
  • Suitable for use in the Mining & Minerals Industry
  • Oilfield Heater/Treaters
  • Oil/Water Seperators
  • Frac tanks with high temperature and high chemical flowback service
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings Industrial Coatings
Product Number Nova-Plate 325 Nova-Plate 325
Product Name Self-leveling Epoxy High Temperature High Pressure Resistant Tank Lining
Type Coating Coating
Chemistry Epoxy; Resin
Substrate Concrete Steel
Cure / Setting Technology Film Drying Amine Cured
Dispensing Method Brush / Roll-on; Sprayable Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
High Strength UV Curable Coating - UV15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details