Sherwin-Williams Protective & Marine Coatings Acrylic Urethane Gloss Finish ACROLON 7300

Description
ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color, even in highly corrosive environments. With a broad range of compatible primers, high-performance characteristics, and low applied costs, Acrolon 7300 is an ideal finish coat for both marine and protective coating applications. As part of our Global Core Product offering, ACROLON 7300 is available at the same quality standard anywhere in the world and can be color-matched to your specification. Recommended Usage Use as a topcoat in industrial environments such as steel structures, refineries, process equipment, tank exteriors, marine and offshore applications, bridges Acceptable for use in high performance architectural applications Onshore & Offshore Structures Refineries Tank & Container Exteriors Platforms Stairwells Petrochemical Plants (Stairwells, Conveyors, Bridges, Safety Markings) Steel Structures & Bridges Conveyors Topside, Deck, and Superstructure Marine Applications High-Performance Architectural Applications
Datasheet
Description
ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color, even in highly corrosive environments. With a broad range of compatible primers, high-performance characteristics, and low applied costs, Acrolon 7300 is an ideal finish coat for both marine and protective coating applications. As part of our Global Core Product offering, ACROLON 7300 is available at the same quality standard anywhere in the world and can be color-matched to your specification. Recommended Usage Use as a topcoat in industrial environments such as steel structures, refineries, process equipment, tank exteriors, marine and offshore applications, bridges Acceptable for use in high performance architectural applications Onshore & Offshore Structures Refineries Tank & Container Exteriors Platforms Stairwells Petrochemical Plants (Stairwells, Conveyors, Bridges, Safety Markings) Steel Structures & Bridges Conveyors Topside, Deck, and Superstructure Marine Applications High-Performance Architectural Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acrylic Urethane Gloss Finish - ACROLON 7300 - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Acrylic Urethane Gloss Finish
ACROLON 7300
Acrylic Urethane Gloss Finish ACROLON 7300
ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color, even in highly corrosive environments. With a broad range of compatible primers, high-performance characteristics, and low applied costs, Acrolon 7300 is an ideal finish coat for both marine and protective coating applications. As part of our Global Core Product offering, ACROLON 7300 is available at the same quality standard anywhere in the world and can be color-matched to your specification. Recommended Usage Use as a topcoat in industrial environments such as steel structures, refineries, process equipment, tank exteriors, marine and offshore applications, bridges Acceptable for use in high performance architectural applications Onshore & Offshore Structures Refineries Tank & Container Exteriors Platforms Stairwells Petrochemical Plants (Stairwells, Conveyors, Bridges, Safety Markings) Steel Structures & Bridges Conveyors Topside, Deck, and Superstructure Marine Applications High-Performance Architectural Applications

ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color, even in highly corrosive environments. With a broad range of compatible primers, high-performance characteristics, and low applied costs, Acrolon 7300 is an ideal finish coat for both marine and protective coating applications.

As part of our Global Core Product offering, ACROLON 7300 is available at the same quality standard anywhere in the world and can be color-matched to your specification.

Recommended Usage

  • Use as a topcoat in industrial environments such as steel structures, refineries, process equipment, tank exteriors, marine and offshore applications, bridges
  • Acceptable for use in high performance architectural applications
  • Onshore & Offshore Structures
  • Refineries
  • Tank & Container Exteriors
  • Platforms
  • Stairwells
  • Petrochemical Plants (Stairwells, Conveyors, Bridges, Safety Markings)
  • Steel Structures & Bridges
  • Conveyors
  • Topside, Deck, and Superstructure Marine Applications
  • High-Performance Architectural Applications
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number ACROLON 7300
Product Name Acrylic Urethane Gloss Finish
Type Coating
Chemistry Acrylic; Polyurethane; Resin
Substrate Steel
Cure / Setting Technology Film Drying
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Magna-Cryl® 2512 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® F810 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-810 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Substrate Aluminum
View Details