Sherwin-Williams Protective & Marine Coatings Datasheets for Polyurethane Adhesives and Sealants
Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| ArmorSeal®EXPRESSPAT CH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system... | |
| ArmorSeal®FLEXIBLE JOINT SEALANT is a 2 component polymer hybrid containing both urethane and epoxy resins in order to provide a resilient filler for horizontal expansion joints. This chemistry allows excellent... | |
| CoroBond™ FLEXIBLE JOINT SEALANT is a 2 component polymer hybrid containing both urethane and epoxy resins in order to provide a resilient filler for horizontal expansion joints. This chemistry allows... | |
| ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be... | |
| ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime... |