Sherwin-Williams Protective & Marine Coatings Tank Linings, Secondary Containment SherFlex

Description
SherFlex Elastomeric Polyurethane is a 100% solids, spray applied, aromatic polyurethane coating and lining. It can be applied at thicknesses of 30-250 mils (750-6250 microns) in multiple passes during a single application. Can be used for potable water applications. Fast cure - short down time High build and Flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Potable Water Tank Restrictions: Water contact temperature: 23°C Tanks ≥ 3,000 gallons Pipes ≥ 61" Maximum DFT: 100 mils Designed for use in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable Water
Datasheet
Description
SherFlex Elastomeric Polyurethane is a 100% solids, spray applied, aromatic polyurethane coating and lining. It can be applied at thicknesses of 30-250 mils (750-6250 microns) in multiple passes during a single application. Can be used for potable water applications. Fast cure - short down time High build and Flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Potable Water Tank Restrictions: Water contact temperature: 23°C Tanks ≥ 3,000 gallons Pipes ≥ 61" Maximum DFT: 100 mils Designed for use in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable Water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank Linings, Secondary Containment - SherFlex - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Tank Linings, Secondary Containment
SherFlex
Tank Linings, Secondary Containment SherFlex
SherFlex Elastomeric Polyurethane is a 100% solids, spray applied, aromatic polyurethane coating and lining. It can be applied at thicknesses of 30-250 mils (750-6250 microns) in multiple passes during a single application. Can be used for potable water applications. Fast cure - short down time High build and Flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Potable Water Tank Restrictions: Water contact temperature: 23°C Tanks ≥ 3,000 gallons Pipes ≥ 61" Maximum DFT: 100 mils Designed for use in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable Water

SherFlex Elastomeric Polyurethane is a 100% solids, spray applied, aromatic polyurethane coating and lining. It can be applied at thicknesses of 30-250 mils (750-6250 microns) in multiple passes during a single application. Can be used for potable water applications.

  • Fast cure - short down time
  • High build and Flexible
  • Crack bridging capabilities
  • Seamless and waterproof
  • Impact, tear, and abrasion resistant
  • Chemical resistant
  • Low permeability

RECOMMENDED USAGE

Potable Water Tank Restrictions:

  • Water contact temperature: 23°C
  • Tanks ≥ 3,000 gallons
  • Pipes ≥ 61"
  • Maximum DFT: 100 mils

Designed for use in immersion service as a tough, flexible, impact resistant, waterproof coating and lining system. For use in areas including:

  • Wet Wells
  • Cooling Tower Linings
  • Grit Chambers
  • Water & wastewater linings
  • Aeration Basins
  • Secondary containment
  • Sewer manholes
  • Potable Water
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number SherFlex
Product Name Tank Linings, Secondary Containment
Type Coating
Chemistry Polyurethane; Resin; Rubber; Aromatic Polyurethane
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Multicomponent
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Magna-Cryl® 2828 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® F805/ F806/ F807 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Fluon® Melt Processable Compounds - MFA 640 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details