Sherwin-Williams Protective & Marine Coatings Datasheets for Polymer Concrete and Mortar
Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems.
Polymer Concrete and Mortar: Learn more
| Product Name | Notes |
|---|---|
| General Polymers TPM #700 POLYACRYLATE TOPPING SYSTEM is an acrylic polymer reinforced cementitious topping system. It is installed at a 1/4” nominal thickness and imparts greatly improved tensile, flexural and... | |
| DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing,... | |
| DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a... | |
| General Polymers 3561V EPOXY COVE PASTE is a high solids, two component thixotropic binder resins for forming coves and troweled vertical mortars. This material, when mixed with the proper aggregates,... |