Sherwin-Williams Protective & Marine Coatings Sher-Clear™ 1K - Acrylic Clear Coat

Description
Sher-Clear™ is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It can also be applied to existing waterborne coatings and select solvent based coatings. Low VOC Fast dry Apply over multiple coating types Brush, roll or spray Suitable for use in USDA inspected facilities Waterbased Fade-A-Way Dye Additive available Excellent gloss retention Sutiable for use in USDA inspected facilities RECOMMENDED USAGE For exterior use over acrylics and select solvent based coatings in industrial environments To extend the weathering properties of acrylics and alkyds Can be used as a dryfall coating under certain environmental conditions (see Application Bulletin) For use on: Water tanks Storage tank exteriors Pipelines Bridges Refineries Waste water facilities Commercial building Amusement parks Corporate logos/signs Conform to AWWA D102-03 OCS #3 Do not use over white and very light pastel colored alkyds Acceptable for use in high performance architectural applications.
Datasheet
Description
Sher-Clear™ is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It can also be applied to existing waterborne coatings and select solvent based coatings. Low VOC Fast dry Apply over multiple coating types Brush, roll or spray Suitable for use in USDA inspected facilities Waterbased Fade-A-Way Dye Additive available Excellent gloss retention Sutiable for use in USDA inspected facilities RECOMMENDED USAGE For exterior use over acrylics and select solvent based coatings in industrial environments To extend the weathering properties of acrylics and alkyds Can be used as a dryfall coating under certain environmental conditions (see Application Bulletin) For use on: Water tanks Storage tank exteriors Pipelines Bridges Refineries Waste water facilities Commercial building Amusement parks Corporate logos/signs Conform to AWWA D102-03 OCS #3 Do not use over white and very light pastel colored alkyds Acceptable for use in high performance architectural applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sher-Clear™ 1K - Acrylic Clear Coat -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Sher-Clear™ 1K - Acrylic Clear Coat
Sher-Clear™ 1K - Acrylic Clear Coat
Sher-Clear™ is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It can also be applied to existing waterborne coatings and select solvent based coatings. Low VOC Fast dry Apply over multiple coating types Brush, roll or spray Suitable for use in USDA inspected facilities Waterbased Fade-A-Way Dye Additive available Excellent gloss retention Sutiable for use in USDA inspected facilities RECOMMENDED USAGE For exterior use over acrylics and select solvent based coatings in industrial environments To extend the weathering properties of acrylics and alkyds Can be used as a dryfall coating under certain environmental conditions (see Application Bulletin) For use on: Water tanks Storage tank exteriors Pipelines Bridges Refineries Waste water facilities Commercial building Amusement parks Corporate logos/signs Conform to AWWA D102-03 OCS #3 Do not use over white and very light pastel colored alkyds Acceptable for use in high performance architectural applications.

Sher-Clear™ is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It can also be applied to existing waterborne coatings and select solvent based coatings.

  • Low VOC
  • Fast dry
  • Apply over multiple coating types
  • Brush, roll or spray
  • Suitable for use in USDA inspected facilities
  • Waterbased Fade-A-Way Dye Additive available
  • Excellent gloss retention
  • Sutiable for use in USDA inspected facilities

RECOMMENDED USAGE

  • For exterior use over acrylics and select solvent based coatings in industrial environments
  • To extend the weathering properties of acrylics and alkyds
  • Can be used as a dryfall coating under certain environmental conditions (see Application Bulletin)
  • For use on:
  • Water tanks
  • Storage tank exteriors
  • Pipelines
  • Bridges
  • Refineries
  • Waste water facilities
  • Commercial building
  • Amusement parks
  • Corporate logos/signs Conform to AWWA D102-03 OCS #3
  • Do not use over white and very light pastel colored alkyds
  • Acceptable for use in high performance architectural applications.
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Sher-Clear™ 1K - Acrylic Clear Coat
Type Coating; Clear Coat
Chemistry Acrylic; Resin
Substrate Metallic; Steel; Other; Select Acrylics & Alkyds
Cure / Setting Technology Film Drying
Form Liquid
Unlock Full Specs
to access all available technical data