Sherwin-Williams Protective & Marine Coatings Waterbased Tile-Clad® Epoxy

Description
WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high gloss, abrasion resistant, low yellowing epoxy finish with excellent weathering properties. Early moisture resistance Resists yellowing Chemical resistant Fast dry Impact and abrasion resistant Nonflammable Low VOC Low odor RECOMMENDED USAGE For use over prepared steel and concrete surfaces in industrial exposures such as: Marine applications Manufacturing plants Structural steel Pulp and paper mills Storage tank exteriors Pharmaceutical facilities Nuclear power facilities Clean rooms Food processing facilities Bridges Wastewater treatment facilities Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5 Acceptable for general purpose use on floors. Acceptable for use in high performance architectural applications.
Datasheet
Description
WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high gloss, abrasion resistant, low yellowing epoxy finish with excellent weathering properties. Early moisture resistance Resists yellowing Chemical resistant Fast dry Impact and abrasion resistant Nonflammable Low VOC Low odor RECOMMENDED USAGE For use over prepared steel and concrete surfaces in industrial exposures such as: Marine applications Manufacturing plants Structural steel Pulp and paper mills Storage tank exteriors Pharmaceutical facilities Nuclear power facilities Clean rooms Food processing facilities Bridges Wastewater treatment facilities Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5 Acceptable for general purpose use on floors. Acceptable for use in high performance architectural applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterbased Tile-Clad® Epoxy -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Waterbased Tile-Clad® Epoxy
Waterbased Tile-Clad® Epoxy
WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high gloss, abrasion resistant, low yellowing epoxy finish with excellent weathering properties. Early moisture resistance Resists yellowing Chemical resistant Fast dry Impact and abrasion resistant Nonflammable Low VOC Low odor RECOMMENDED USAGE For use over prepared steel and concrete surfaces in industrial exposures such as: Marine applications Manufacturing plants Structural steel Pulp and paper mills Storage tank exteriors Pharmaceutical facilities Nuclear power facilities Clean rooms Food processing facilities Bridges Wastewater treatment facilities Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5 Acceptable for general purpose use on floors. Acceptable for use in high performance architectural applications.

WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high gloss, abrasion resistant, low yellowing epoxy finish with excellent weathering properties.

  • Early moisture resistance
  • Resists yellowing
  • Chemical resistant
  • Fast dry
  • Impact and abrasion resistant
  • Nonflammable
  • Low VOC
  • Low odor

RECOMMENDED USAGE

For use over prepared steel and concrete surfaces in industrial exposures such as:

  • Marine applications
  • Manufacturing plants
  • Structural steel
  • Pulp and paper mills
  • Storage tank exteriors
  • Pharmaceutical facilities
  • Nuclear power facilities
  • Clean rooms
  • Food processing facilities
  • Bridges
  • Wastewater treatment facilities
  • Suitable for use in USDA inspected facilities

Conforms to AWWA D102-03 OCS #5 Acceptable for general purpose use on floors. Acceptable for use in high performance architectural applications.

Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Waterbased Tile-Clad® Epoxy
Type Coating
Chemistry Epoxy; Resin; Cycloaliphatic Amine
Substrate Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
Cure / Setting Technology Multicomponent; Thermoset
Form Liquid; Water
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details