Sherwin-Williams Protective & Marine Coatings 4700 Instant Patch Resin

Description
Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of substrates. 4700 INSTANT PATCH RESIN sets within 2 minutes and the repaired area can be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure and non-shrink properties of 4700 INSTANT PATCH RESIN allows for immediate return to service or serves as a solid repair material when recoating the floor.
Datasheet
Description
Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of substrates. 4700 INSTANT PATCH RESIN sets within 2 minutes and the repaired area can be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure and non-shrink properties of 4700 INSTANT PATCH RESIN allows for immediate return to service or serves as a solid repair material when recoating the floor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4700 Instant Patch Resin -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
4700 Instant Patch Resin
4700 Instant Patch Resin
Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of substrates. 4700 INSTANT PATCH RESIN sets within 2 minutes and the repaired area can be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure and non-shrink properties of 4700 INSTANT PATCH RESIN allows for immediate return to service or serves as a solid repair material when recoating the floor.

Two component, multi-purpose urethane pot-hole, and concrete repair material. Material is mixed and cured at room temperature for patching holes, cracks, depressions and other surface imperfections on a variety of substrates. 4700 INSTANT PATCH RESIN sets within 2 minutes and the repaired area can be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish.

RECOMMENDED USAGE

Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure and non-shrink properties of 4700 INSTANT PATCH RESIN allows for immediate return to service or serves as a solid repair material when recoating the floor.

Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name 4700 Instant Patch Resin
Type Coating
Chemistry Polyurethane; Resin
Substrate Concrete
Cure / Setting Technology Multicomponent
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Two Component, Acid Resistant Coating/Liner - EP21ARHT - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details