Sherwin-Williams Protective & Marine Coatings Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| ArmorSeal®5020 EPOXY FLOOR RESURFACER is a trowelable epoxy surfacing and leveling compound for new and old floors of concrete, wood, or steel where a high degree of chemical and abrasion... | |
| ArmorSeal®CRACK FILLER is a two-component, fast set epoxy paste developed specifically for sealing, smoothing, and fairing applications on concrete, metals, plastics (FRP), wood, or masonry. The smooth consistency and excellent... | |
| ArmorSeal®EXPRESSPAT CH is a 100% solids, low odor, waterbased urethane slurry floor patch kit, to be applied at 3/16" minimum thickness (smooth) and broadcast to yield a 1/4" finished system... | |
| ArmorSeal®FLEXIBLE JOINT SEALANT is a 2 component polymer hybrid containing both urethane and epoxy resins in order to provide a resilient filler for horizontal expansion joints. This chemistry allows excellent... | |
| Cement-Plexl® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an... | |
| COR-COTE E.N. 7000 is a 100% solids, two component, high build, epoxy novolac coating designed to protect substrates against severe chemical attack. Low viscosity and excellent adhesion characteristics ensure a... | |
| CoroBond™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such... | |
| CoroBond™ CRACK FILLER is a 2 component epoxy paste developed specifically for sealing, smoothing, and fairing applications on concrete, metals, plastics (FRP), wood, or masonry. The smooth consistency and excellent... | |
| CoroBond™ FLEXIBLE JOINT SEALANT is a 2 component polymer hybrid containing both urethane and epoxy resins in order to provide a resilient filler for horizontal expansion joints. This chemistry allows... | |
| DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing,... | |
| ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be... | |
| ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime... | |
| HEAVY DUTY BLOCK FILLER is a pure acrylic resin block filler for use on interior and exterior poured and precast concrete, concrete block, and cinder block. Excellent moisture resistance Excellent... | |
| KEM CATI-COAT HS N EPOXY FILLER/SEALER is a high performance, interior/exterior, low VOC, epoxy. Designed for tenacious adhesion to masonry and concrete substrates. This product meets specific design requirements for... | |
| KEM® Cati-Coat® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the... | |
| Macropoxy 5000, Low VOC Penetrating Epoxy Primer/Sealer Recommended Usage Petrochem exploration and offshore platforms Over white rusted and zinc rich coatings Chalky surfaces in atmospheric conditions Tanks, piping, structural steel... | |
| POLY-GLASS POLYESTER PUTTY is a dark gray, flexible polyester putty formulated for tank laminating work. It is used over welded and riveted seams to form chine coves and to smooth... | |
| STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee... |