Sherwin-Williams Protective & Marine Coatings Dura-Plate® UHS Epoxy

Description
Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate® UHS provide superior protection compared to conventional epoxies. Airless Spray One coat protection Low VOC Low odor High flash point, >200°F Can be used with 1.5 oz. fiberglass mat Low Temperature Hardener available for applications from 40°F (minimum) to 77°F (maximum) NSF approved to Standard 61 for potable water (tanks of 1000 gallons or greater and pipes of 40" diameter or greater). RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and potable water tanks interiors and pipe. May be applied up to 50.0-60.0 mils dft in one coat if required Water and waste treatment plants Primary and secondary containment areas Where edge protection film build properties are required Suitable for use with cathodic protection systems Conforms to AWWA D102, ICS #1, ICS #2, ICS #5, OCS #5 White B62W211 Contains OAP fluorescent pigment (NSF Approved)
Datasheet
Description
Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate® UHS provide superior protection compared to conventional epoxies. Airless Spray One coat protection Low VOC Low odor High flash point, >200°F Can be used with 1.5 oz. fiberglass mat Low Temperature Hardener available for applications from 40°F (minimum) to 77°F (maximum) NSF approved to Standard 61 for potable water (tanks of 1000 gallons or greater and pipes of 40" diameter or greater). RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and potable water tanks interiors and pipe. May be applied up to 50.0-60.0 mils dft in one coat if required Water and waste treatment plants Primary and secondary containment areas Where edge protection film build properties are required Suitable for use with cathodic protection systems Conforms to AWWA D102, ICS #1, ICS #2, ICS #5, OCS #5 White B62W211 Contains OAP fluorescent pigment (NSF Approved)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dura-Plate® UHS Epoxy -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Dura-Plate® UHS Epoxy
Dura-Plate® UHS Epoxy
Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate® UHS provide superior protection compared to conventional epoxies. Airless Spray One coat protection Low VOC Low odor High flash point, >200°F Can be used with 1.5 oz. fiberglass mat Low Temperature Hardener available for applications from 40°F (minimum) to 77°F (maximum) NSF approved to Standard 61 for potable water (tanks of 1000 gallons or greater and pipes of 40" diameter or greater). RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and potable water tanks interiors and pipe. May be applied up to 50.0-60.0 mils dft in one coat if required Water and waste treatment plants Primary and secondary containment areas Where edge protection film build properties are required Suitable for use with cathodic protection systems Conforms to AWWA D102, ICS #1, ICS #2, ICS #5, OCS #5 White B62W211 Contains OAP fluorescent pigment (NSF Approved)

Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate® UHS provide superior protection compared to conventional epoxies.

  • Airless Spray
  • One coat protection
  • Low VOC
  • Low odor
  • High flash point, >200°F
  • Can be used with 1.5 oz. fiberglass mat
  • Low Temperature Hardener available for applications from 40°F (minimum) to 77°F (maximum)
  • NSF approved to Standard 61 for potable water (tanks of 1000 gallons or greater and pipes of 40" diameter or greater).

RECOMMENDED USAGE

For use over prepared steel or concrete surfaces in industrial and marine exposures such as:

  • Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C
  • Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and potable water tanks interiors and pipe.
  • May be applied up to 50.0-60.0 mils dft in one coat if required
  • Water and waste treatment plants
  • Primary and secondary containment areas
  • Where edge protection film build properties are required
  • Suitable for use with cathodic protection systems
  • Conforms to AWWA D102, ICS #1, ICS #2, ICS #5, OCS #5
  • White B62W211 Contains OAP fluorescent pigment (NSF Approved)
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Dura-Plate® UHS Epoxy
Type Coating
Chemistry Epoxy; Resin; High Solids, Amine
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Film Drying; Multicomponent
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Zinc-Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
One Part, Optically Clear UV Curable Coating System - UV15-42C - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating
Chemistry Resin; Silicone
Features Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details