Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings.
Low temperature application - down to 20°F
Excellent resistance to yellowing, chalking, or degradation by sunlight
Excellent adhesion to most surfaces
Superior abrasion resistance
Excellent adhesion directly to clean concrete
Outstanding chemical resistance
RECOMMENDED USAGE
Color coat for where maximum color and gloss retention are required
Chemical resistant coating for metallized surfaces and tanks
Chemical resistant floor coating
Marine applications
Conforms to AWWA D102-03 OCS #2 5.05 Polyurethane 5.05 continued on back
Suitable for use in USDA inspected facilities
Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings.
- Low temperature application - down to 20°F
- Excellent resistance to yellowing, chalking, or degradation by sunlight
- Excellent adhesion to most surfaces
- Superior abrasion resistance
- Excellent adhesion directly to clean concrete
- Outstanding chemical resistance
RECOMMENDED USAGE
- Color coat for where maximum color and gloss retention are required
- Chemical resistant coating for metallized surfaces and tanks
- Chemical resistant floor coating
- Marine applications
- Conforms to AWWA D102-03 OCS #2 5.05 Polyurethane 5.05 continued on back
- Suitable for use in USDA inspected facilities