Sherwin-Williams Protective & Marine Coatings Tank Linings, Secondary Containment SherFlex Repair

Description
SherFlex Repair- Elastomeric Polyurethane is a 100% solids, aromatic quick set polyurethane repair material. It can be applied at thicknesses of 30-80 mils in a single application. NSF approved to Standard 61 for potable water tanks, 10,000 gallons and larger Fast cure - short down time High build and flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Designed for use in immersion service as a part of tough, flexible, impact resistant, waterproof coating and lining system. For use over SherFlex Elastomic Urethane to repair damaged areas or touch-up pinholes. Intended for use over small areas only. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable water service per ANSI / NSF Standards 61 for tanks 10,000 gallons and larger. Not to exceed more than 10% of surface area
Datasheet
Description
SherFlex Repair- Elastomeric Polyurethane is a 100% solids, aromatic quick set polyurethane repair material. It can be applied at thicknesses of 30-80 mils in a single application. NSF approved to Standard 61 for potable water tanks, 10,000 gallons and larger Fast cure - short down time High build and flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Designed for use in immersion service as a part of tough, flexible, impact resistant, waterproof coating and lining system. For use over SherFlex Elastomic Urethane to repair damaged areas or touch-up pinholes. Intended for use over small areas only. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable water service per ANSI / NSF Standards 61 for tanks 10,000 gallons and larger. Not to exceed more than 10% of surface area
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank Linings, Secondary Containment - SherFlex Repair - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Tank Linings, Secondary Containment
SherFlex Repair
Tank Linings, Secondary Containment SherFlex Repair
SherFlex Repair- Elastomeric Polyurethane is a 100% solids, aromatic quick set polyurethane repair material. It can be applied at thicknesses of 30-80 mils in a single application. NSF approved to Standard 61 for potable water tanks, 10,000 gallons and larger Fast cure - short down time High build and flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Designed for use in immersion service as a part of tough, flexible, impact resistant, waterproof coating and lining system. For use over SherFlex Elastomic Urethane to repair damaged areas or touch-up pinholes. Intended for use over small areas only. For use in areas including: Wet Wells Cooling Tower Linings Grit Chambers Water & wastewater linings Aeration Basins Secondary containment Sewer manholes Potable water service per ANSI / NSF Standards 61 for tanks 10,000 gallons and larger. Not to exceed more than 10% of surface area

SherFlex Repair- Elastomeric Polyurethane is a 100% solids, aromatic quick set polyurethane repair material. It can be applied at thicknesses of 30-80 mils in a single application.

  • NSF approved to Standard 61 for potable water tanks, 10,000 gallons and larger
  • Fast cure - short down time
  • High build and flexible
  • Crack bridging capabilities
  • Seamless and waterproof
  • Impact, tear, and abrasion resistant
  • Chemical resistant
  • Low permeability

RECOMMENDED USAGE

Designed for use in immersion service as a part of tough, flexible, impact resistant, waterproof coating and lining system. For use over SherFlex Elastomic Urethane to repair damaged areas or touch-up pinholes. Intended for use over small areas only. For use in areas including:

  • Wet Wells
  • Cooling Tower Linings
  • Grit Chambers
  • Water & wastewater linings
  • Aeration Basins
  • Secondary containment
  • Sewer manholes
  • Potable water service per ANSI / NSF Standards 61 for tanks 10,000 gallons and larger. Not to exceed more than 10% of surface area
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number SherFlex Repair
Product Name Tank Linings, Secondary Containment
Type Coating
Chemistry Polyurethane; Resin; Rubber
Substrate Concrete; Metallic; Steel
Cure / Setting Technology Multicomponent
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Magna-Cryl® 2464 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
PEEK Polymer Coatings - VICOTE® F804 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details