Sherwin-Williams Protective & Marine Coatings Polyurethane Corothane® I Ironox® A

Description
Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20°F Provides resistance to yellowing, chalking, or degradation by sunlight Excellent adhesion to most surfaces Superior abrasion resistance Outstanding chemical resistance RECOMMENDED USAGE Color topcoat for previously painted surfaces where maximum color retention and chemical resistance are required Chemical resistant coating for metallized surfaces, containment ponds, and tanks Superior coverage on edges and bridging over hairline cracks due to micaceous iron oxide Recommended topcoat for lead overcoat system Suitable for use in USDA inspected facilities
Datasheet
Description
Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20°F Provides resistance to yellowing, chalking, or degradation by sunlight Excellent adhesion to most surfaces Superior abrasion resistance Outstanding chemical resistance RECOMMENDED USAGE Color topcoat for previously painted surfaces where maximum color retention and chemical resistance are required Chemical resistant coating for metallized surfaces, containment ponds, and tanks Superior coverage on edges and bridging over hairline cracks due to micaceous iron oxide Recommended topcoat for lead overcoat system Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20°F Provides resistance to yellowing, chalking, or degradation by sunlight Excellent adhesion to most surfaces Superior abrasion resistance Outstanding chemical resistance RECOMMENDED USAGE Color topcoat for previously painted surfaces where maximum color retention and chemical resistance are required Chemical resistant coating for metallized surfaces, containment ponds, and tanks Superior coverage on edges and bridging over hairline cracks due to micaceous iron oxide Recommended topcoat for lead overcoat system Suitable for use in USDA inspected facilities

Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance and chemical resistance equivalent to two part urethane coatings.

  • Low temperature application - down to 20°F
  • Provides resistance to yellowing, chalking, or degradation by sunlight
  • Excellent adhesion to most surfaces
  • Superior abrasion resistance
  • Outstanding chemical resistance

RECOMMENDED USAGE

  • Color topcoat for previously painted surfaces where maximum color retention and chemical resistance are required
  • Chemical resistant coating for metallized surfaces, containment ponds, and tanks
  • Superior coverage on edges and bridging over hairline cracks due to micaceous iron oxide
  • Recommended topcoat for lead overcoat system
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Corothane® I Ironox® A
Product Name Polyurethane
Type Coating; Clear Coat
Chemistry Polyurethane; Resin; Micaceous Iron Oxide
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Reactive or Moisture Cured; Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

MagnaTac-1204-125 -ALL COLORS -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
PEEK Polymer Coatings - VICOTE® 705 Blue - Victrex PLC
Specs
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details