Sherwin-Williams Protective & Marine Coatings Surface Tolerant Epoxy Coating Macropoxy® 80

Description
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80 HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high performance coatings – Macropoxy® 80, a high-build HAPs-free epoxy formulated for application over marginally prepared steel substrates and damp surfaces. The coating combats corrosion from both immersion and atmospheric exposures and can be applied at temperatures as low as 0o F (-18o C). A modified phenalkamine epoxy, Macropoxy 80 is recommended for use on water and wastewater tanks as well as structural steel, pipe, tanks and equipment in numerous industrial applications. Because of its surface tolerance, Macropoxy 80 can be applied in adverse conditions, and steel substrates need only to be cleaned of loose paint or rust per SSPC SP2-3 Hand and Power Tool Cleaning before application. Its high solids formulation (80%) reduces the likelihood of the solvent entrapment that can lead to premature coating failure. “When applying coatings in dampness or cold are factors in your project, Macropoxy 80 is the product for you,” said Narsi Bodapati, vice president of marketing for Sherwin-Williams Protective & Marine Coatings. “Owners will appreciate the lower surface preparation costs involved.” In addition to being HAPS-free, Macropoxy 80 is low-VOC (<250 g/L) and is available in a semi-gloss finish in red oxide, grey or black.
Description
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80 HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high performance coatings – Macropoxy® 80, a high-build HAPs-free epoxy formulated for application over marginally prepared steel substrates and damp surfaces. The coating combats corrosion from both immersion and atmospheric exposures and can be applied at temperatures as low as 0o F (-18o C). A modified phenalkamine epoxy, Macropoxy 80 is recommended for use on water and wastewater tanks as well as structural steel, pipe, tanks and equipment in numerous industrial applications. Because of its surface tolerance, Macropoxy 80 can be applied in adverse conditions, and steel substrates need only to be cleaned of loose paint or rust per SSPC SP2-3 Hand and Power Tool Cleaning before application. Its high solids formulation (80%) reduces the likelihood of the solvent entrapment that can lead to premature coating failure. “When applying coatings in dampness or cold are factors in your project, Macropoxy 80 is the product for you,” said Narsi Bodapati, vice president of marketing for Sherwin-Williams Protective & Marine Coatings. “Owners will appreciate the lower surface preparation costs involved.” In addition to being HAPS-free, Macropoxy 80 is low-VOC (<250 g/L) and is available in a semi-gloss finish in red oxide, grey or black.

Suppliers

Company
Product
Description
Supplier Links
Surface Tolerant Epoxy Coating - Macropoxy® 80 - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Surface Tolerant Epoxy Coating
Macropoxy® 80
Surface Tolerant Epoxy Coating Macropoxy® 80
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80 HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high performance coatings – Macropoxy® 80, a high-build HAPs-free epoxy formulated for application over marginally prepared steel substrates and damp surfaces. The coating combats corrosion from both immersion and atmospheric exposures and can be applied at temperatures as low as 0o F (-18o C). A modified phenalkamine epoxy, Macropoxy 80 is recommended for use on water and wastewater tanks as well as structural steel, pipe, tanks and equipment in numerous industrial applications. Because of its surface tolerance, Macropoxy 80 can be applied in adverse conditions, and steel substrates need only to be cleaned of loose paint or rust per SSPC SP2-3 Hand and Power Tool Cleaning before application. Its high solids formulation (80%) reduces the likelihood of the solvent entrapment that can lead to premature coating failure. “When applying coatings in dampness or cold are factors in your project, Macropoxy 80 is the product for you,” said Narsi Bodapati, vice president of marketing for Sherwin-Williams Protective & Marine Coatings. “Owners will appreciate the lower surface preparation costs involved.” In addition to being HAPS-free, Macropoxy 80 is low-VOC (<250 g/L) and is available in a semi-gloss finish in red oxide, grey or black.

Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80

HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications

CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high performance coatings – Macropoxy® 80, a high-build HAPs-free epoxy formulated for application over marginally prepared steel substrates and damp surfaces. The coating combats corrosion from both immersion and atmospheric exposures and can be applied at temperatures as low as 0o F (-18o C).

A modified phenalkamine epoxy, Macropoxy 80 is recommended for use on water and wastewater tanks as well as structural steel, pipe, tanks and equipment in numerous industrial applications.

Because of its surface tolerance, Macropoxy 80 can be applied in adverse conditions, and steel substrates need only to be cleaned of loose paint or rust per SSPC SP2-3 Hand and Power Tool Cleaning before application. Its high solids formulation (80%) reduces the likelihood of the solvent entrapment that can lead to premature coating failure.

“When applying coatings in dampness or cold are factors in your project, Macropoxy 80 is the product for you,” said Narsi Bodapati, vice president of marketing for Sherwin-Williams Protective & Marine Coatings. “Owners will appreciate the lower surface preparation costs involved.”

In addition to being HAPS-free, Macropoxy 80 is low-VOC (<250 g/L) and is available in a semi-gloss finish in red oxide, grey or black.

Supplier's Site

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Macropoxy® 80
Product Name Surface Tolerant Epoxy Coating
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Thermal Coatings - THERMOSEAL® P120 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details