Sherwin-Williams Protective & Marine Coatings SherPlate PW Epoxy

Description
SherPlate PW Epoxy SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two coat protection Fast return to service Low VOC Low odor Dry to walk-on within four hours Designed for plural-component application equipment Greater than 70% edge build retention NSF approved to standard 61 for potable water (tanks of 25 gallons or greater and pipes of 6" diameter or greater) Recommended Usage For use over prepared steel or masonry surfaces for water including potable water. Where rapid return to service and edge protection film build properties are required Part B Hardener available with OAP (optically active pigment) Meets or exceed the requirements of AWWA C210 Meets or exceeds AWWA D102
Datasheet
Description
SherPlate PW Epoxy SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two coat protection Fast return to service Low VOC Low odor Dry to walk-on within four hours Designed for plural-component application equipment Greater than 70% edge build retention NSF approved to standard 61 for potable water (tanks of 25 gallons or greater and pipes of 6" diameter or greater) Recommended Usage For use over prepared steel or masonry surfaces for water including potable water. Where rapid return to service and edge protection film build properties are required Part B Hardener available with OAP (optically active pigment) Meets or exceed the requirements of AWWA C210 Meets or exceeds AWWA D102
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SherPlate PW Epoxy -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
SherPlate PW Epoxy
SherPlate PW Epoxy
SherPlate PW Epoxy SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two coat protection Fast return to service Low VOC Low odor Dry to walk-on within four hours Designed for plural-component application equipment Greater than 70% edge build retention NSF approved to standard 61 for potable water (tanks of 25 gallons or greater and pipes of 6" diameter or greater) Recommended Usage For use over prepared steel or masonry surfaces for water including potable water. Where rapid return to service and edge protection film build properties are required Part B Hardener available with OAP (optically active pigment) Meets or exceed the requirements of AWWA C210 Meets or exceeds AWWA D102

SherPlate PW Epoxy

SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection.

  • One or two coat protection
  • Fast return to service
  • Low VOC
  • Low odor
  • Dry to walk-on within four hours
  • Designed for plural-component application equipment
  • Greater than 70% edge build retention
  • NSF approved to standard 61 for potable water (tanks of 25 gallons or greater and pipes of 6" diameter or greater)

Recommended Usage

For use over prepared steel or masonry surfaces for water including potable water.

  • Where rapid return to service and edge protection film build properties are required
  • Part B Hardener available with OAP (optically active pigment)
  • Meets or exceed the requirements of AWWA C210
  • Meets or exceeds AWWA D102
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name SherPlate PW Epoxy
Type Coating
Chemistry Epoxy; Resin
Substrate Concrete; Metallic; Steel
Cure / Setting Technology Film Drying
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coating - Kal-Gard Gunkote - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Acid Resistant, Two Component Epoxy Coating - EP21AR - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details