Sherwin-Williams Protective & Marine Coatings Datasheets for Minerals, Aggregates, and Sands
Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials.
Minerals, Aggregates, and Sands: Learn more
| Product Name | Notes |
|---|---|
| 6800 Photoluminescent Flake 1/4" Course, particulate material used in flooring systems | |
| 6800D Photoluminescent Flake "D" Size Course, particulate material used in flooring systems | |
| 7699 General Polymers GRN Stain Black SZ Course, particulate material used in flooring systems | |
| 5350 Trafficote Filler 325 Mesh Silica Flour | |
| 7627 General Polymers GRN SI MST SZ Course, particulate material used in flooring systems | |
| 8002 PLASTIC END CAP STRIP 1/8" | |
| General Polymers TPM #115-U2 TROWELED MORTAR System is a 3/16” - 1/4” decorative upgrade resurfacing system utilizing an epoxy and silica aggregate mortar, high build grout and seal coat and... | |
| General Polymers TPM #711 HIGH EARLY STRENGTH REPAIR MORTAR is a non-shrink cementitious blend with exact ratios of graded aggregates and other ingredients that produce a strong, durable, rapid repair... | |
| General Polymers TPM #723 VERTICAL REPAIR MORTAR with a migratory corrosion inhibitor is a single component trowelable patching mortar designed for overhead and vertical use. TPM #723 VERTICAL REPAIR MORTAR... | |
| Course, particulate material used in flooring systems. | |
| Course, particulate material used in flooring systems Recommended Usage Aggregate for the terrazzo systems | |
| Course, particulate material used in flooring systems Recommended Usage: Aggregate blend for FasTop™ MVT system | |
| Course, particulate material used in flooring systems Recommended Usage: Aggregate for Ceramic Carpet systems | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Aggregate blend for FasTop™ M system | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Aggregate blend for the Malleable system | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Aggregate for Ceramic Carpet systems | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Aggregate for Decorative Mosaic systems | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Aggregate for the SofTop™ system | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Aggregate for the terrazzo systems | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE AquArmor™ S Aggregate Blend | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Filler used in terrazzo systems | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Filler | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Mortar Aggregate Blend | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Static Dissipative Aggregate | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Trafficote #105 Blend | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Used for a light non skid fiish | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Used for a non skid fiish | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Used for a rough non skid fiish | |
| Course, particulate material used in flooring systems RECOMMENDED USAGE Used for broadcasting or as a filler for slurry systems | |
| General Polymers 5190 / 5191 NON SKID ADDITIVES are small granular particles that are to be incorporated into polyurethane, acrylic, or epoxy coatings during the mixing process and applied with... | |
| General Polymers FasTop™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. | |
| General Polymers FasTop™ 12M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4" - 3/8" thickness. Under normal conditions, FasTop™ 12M is hand troweled onto the... | |
| General Polymers FasTop™ M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4"" - 3/8" thickness. Under normal conditions, FasTop™ M is hand troweled onto the... | |
| General Polymers FasTop™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop™ | |
| General Polymers INDUSTRIAL PLANT HIGH BUILD COATING is designed for rough interior concrete floors that requires a high gloss, easy to maintain finish. This system is resistant to staining and... | |
| RECOMMENDED USAGE Aggregate blend for FasTop Cove system | |
| RECOMMENDED USAGE Aggregate for the terrazzo systems |