Sherwin-Williams Protective & Marine Coatings Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
| Product Name | Notes |
|---|---|
| Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy® 80 HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new... | |
| Recommended Usage Direct to stainless steel or carbon steel Can be applied to hot substrates up to 500°F (260°C) Cyclic service up to 500°F (260°C) with temperature spikes up to... | |
| Recommended Usage Direct to stainless steel Carbon steel with primer Cyclic service up to 1000°F (538°C) with temperature spikes up to 1200°F (648°C) Power plants Refineries Chemical facilities Offshore/Marine Pulp... | |
| a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer/finish. It can be a stand alone finish or topcoated with an alkyd, acrylic, or... | |
| A fast drying, water reducible primer designed for the steel fabricator market. It is intended as a general application product with quick dry-to-touch and dry-to-handle times that allow for quick... | |
| A heavy duty, rust inhibitive primer free of lead and chromate hazards. It offers outstanding protection and will give protection during shipping, handling, and erection. It can be top coated... | |
| A high soilds, low VOC, lead and chromate-free, rust inhibitive primer used for shop priming structural steel in industrial environments. Recommended Usage Generally specified for bridges, skyscrapers, marine-exposed job sites,... | |
| A universal, heavy duty, rust inhibitive primer that combines many features of highly specialized primers into one product. It can be topcoated with epoxy, vinyl, chlorinated rubber, alkyd, acrylic, and... | |
| Acrolon™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides... | |
| ACROLON™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent... | |
| An all purpose rust inhibitive interior/exterior alkyd shop coat primer for topcoating with conventional alkyd or acrylic coatings. It offers outstanding protection during shipping and handling. Dries in 15 minutes... | |
| An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472°F (800°C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage Super heat-resistant long-exposure shop... | |
| An interior/exterior, water based, corrosion resistant acrylic coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Recommended... | |
| ARMORSEAL 1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish... | |
| ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating... | |
| ArmorSeal®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with... | |
| ArmorSeal®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for... | |
| CarClad® 2200 is a fast dry, direct-to-metal, high build waterborne acrylic coating developed for the rail industry. It can be applied in one or two coats to properly prepared substrates. | |
| CarCladTM Macropoxy HS is a VOC compliant epoxy mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating,... | |
| COPOXY SHOP PRIMER is an epoxy polyamide primer designed specifically for immersion service under immersion grade epoxies and polyurea. It is a fast drying, low VOC coating with an extended... | |
| COR-COTE HT HI-TEMP COATING is an epoxy novolac amine formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities such as gasoline,... | |
| Cor-Cote® HT FF HI-TEMP COATING is an epoxy novolacamine, flake filled coating formulated for use under thermal insulation at elevated temperatures and for immersion service in water and hydrocarbon commodities... | |
| Cor-Cote® SC is a 100% solids high build epoxy coating designed for the corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities and general industrial areas... | |
| CoroBond™ CONDUCTIVE EPOXY PRIMER is a 100% solids, conductive epoxy primer, formulated for use on concrete to provide uniform electrical conductivity. No VOCs Low odor Easy to install Long working... | |
| Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two... | |
| Corothane® I Ironox® A HS is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV... | |
| Corothane® I Ironox® A is a single component, VOC compliant, moisture curing urethane finish coat with micaceous iron oxide, designed for low temperature or high humidity applications, providing UV resistance... | |
| Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties... | |
| Corothane® I PREPRIME is a clear, single component, VOC compliant, moisture curing, urethane primer. It has excellent surface wetting properties and can be applied to sound, rusted surfaces with minimal... | |
| Corothane® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for... | |
| Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. | |
| Corothane® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent... | |
| Corothane® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. | |
| Corothane® I GALVAPAC TWO PACK ZINC PRIMER is a two component, VOC compliant, moisture curing urethane zinc rich primer that contains micaceous iron oxide, designed for low temperature application to... | |
| Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel... | |
| Diamond-Clad® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits... | |
| DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention Corrosion resistance and finish coat protection in one coat... | |
| DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High light reflectance, White... | |
| DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly... | |
| DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water... | |
| DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a... | |
| DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a... | |
| Dura-Plate® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment,... | |
| Dura-Plate® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of... | |
| Dura-Plate® 154 EPOXY SPLASH ZONE COATING is a high solids, high build amine epoxy coating that will withstand extreme conditions of abrasion and corrosion. It can be applied from 10... | |
| Dura-Plate® 301K Series epoxy systems deliver advanced technology, providing cost-effective solutions while supplying outstanding durability and long-term performance in harsh environments and challenging conditions: High-solids epoxies with surface and moisture... | |
| Dura-Plate® 301W Series epoxy systems deliver advanced technology, providing cost-effective solutions while supplying outstanding durability and long-term performance in harsh environments and challenging conditions: High-solids epoxies with surface and moisture... | |
| Dura-Plate® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate® UHS topcoat. For use in immersion service in ballast tanks, oil... | |
| Envirolastic 840 DTM High Gloss Urethane is a two component, fast-dry, direct-to-metal urethane finish with outstanding exterior durability. Superior color and gloss retention Fast dry Corrosion resistance Chemical resistance High... | |
| EnviroLastic 940 DTM is high build, direct-to-metal polyaspartic urethane coating that can be applied in a single coat. This is a fast drying formula reduces dirt pick up, improves productivity... | |
| Envirolastic® 940 LV is a high build, direct-to-metal polyaspartic coating that can be applied in a single coat. This fast drying, <250 g/l VOC formula reduces dirt pick up, improves... | |
| Epo-Phen™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and... | |
| Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance... | |
| Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered... | |
| EURO-BASIC ES301L/K is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions and over damp steel surfaces. ES301L/K show good chemical and... | |
| EURONAVY ES301S is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions. ES301S provides chemical and abrasion resistance and very good edge-retentive... | |
| ExpressCote® 150 is an epoxy novolac coating engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. Designed for immersion, chemical exposure and... | |
| Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and... | |
| Fast Clad® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May... | |
| Fast Clad® DTM Urethane Mastic is a single coat, fast dry, high build, direct-to-metal, polyaspartic urethane containing MIO (micaceous iron oxide). It is formulated to provide high performance protection with... | |
| Fast Clad® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage... | |
| Fast Clad® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and... | |
| General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can... | |
| General Polymers FasTop™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. | |
| General Polymers FasTop™ 12M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4" - 3/8" thickness. Under normal conditions, FasTop™ 12M is hand troweled onto the... | |
| General Polymers FasTop™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop™ | |
| HI-MIL Sher-Tar® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE For use over prepared... | |
| HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to... | |
| HI-SOLIDS CATALYZED EPOXY is a polyamide/bisphenol A epoxy resin coating formulated for immersion service in fresh and saltwater. May also be used as part of a system for tank exteriors. | |
| HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent... | |
| Hi-Solids Polyurethane 250 is a two-component, aliphatic, acrylic polyurethane performance topcoat designed to provide good exterior gloss and color retention. It also exhibits good resistance to corrosion and weathering, along... | |
| HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to... | |
| INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in... | |
| KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and... | |
| KEM® Kromik® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer... | |
| Kromik® METAL PRIMER is a long oil, high quality, rust inhibitive, brown, steel primer. For use in industrial environments to protect steel against atmospheric corrosion. Recommended for use where marginal... | |
| Macropoxy 5000, Low VOC Penetrating Epoxy Primer/Sealer Recommended Usage Petrochem exploration and offshore platforms Over white rusted and zinc rich coatings Chalky surfaces in atmospheric conditions Tanks, piping, structural steel... | |
| Macropoxy® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The... | |
| Macropoxy® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal... | |
| Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal... | |
| Magnalux™ #304 FF VINYL ESTER COATING is a chemical resistant immersion coating formulated with an extended pot life for application with conventional or airless spray equipment. Magnalux™ utilizes a highly... | |
| Metalastic® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. | |
| MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. | |
| NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from... | |
| Nova-Plate® UHS PRIMER is an ultra high solids epoxy novolac amine formulated specifically for use under Nova- Plate UHS Topcoat. For use in immersion service in ballast tanks, oil tanks,... | |
| Opti-Bond™ MULTI-SURFACE COATING is a VOC-complying, one-coat, rust-inhibitive, interior/exterior, alkyd finish for ceilings and overhead expanses. Opti-Bond™ can be directly applied over a variety of surfaces in a single coat... | |
| Pipeclad® 5000 is an ultra high solids amine cured epoxy coating engineered specifically to deliver long-term corrosion resistance to below grade Oil & Gas pipelines, valves, and other equipment. It... | |
| Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is... | |
| Polysiloxane XLE-80 is a high performance, two-component, high solids epoxy siloxane that combines the properties of both a high performance epoxy and a polyurethane in one coat. Plus, it is... | |
| Pro Industrial 0 VOC Acrylic is an ambient cured, single component acrylic coating. It is designed for interior and exterior industrial and commercial applications Chemical resistant Superior color and gloss... | |
| Pro Industrial High Performance Epoxy is a VOC compliant, 80% volume solids, two-package, epoxy polyamine for use in industrial maintenance environments and high performance architectural applications. Chemical Resistant Abrasion Resistant... | |
| Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne... | |
| PRO INDUSTRIAL Water Based CATALYZED EPOXY is an interior/exterior two component topcoat. Designed for use in industrial applications. It provides excellent corrosion resistance, abrasion resistance, color durability, chemical resistance, early... | |
| Pro Industrial™ Pro-Cryl Universal Primer is an advanced technology, self cross-linking acrylic primer. It is rust inhibitive and designed for both construction and maintenance applications. It can be used as... | |
| RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot... | |
| RECOATABLE EPOXY PRIMER is a rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Meets Class A requirements for Slip Coefficient,... | |
| SeaGuard 6100 High Solids Marine Epoxy is a modified high solids epoxy phenalkamine, formulated specifi cally for immersion and atmospheric service in marine and offshore environments. SeaGuard 6100 is a... | |
| Seaguard Voidcoat is a premium grade, single component, water based coating containing no HAPS and very low VOC. The coating is intended to be applied to the interior spaces of... | |
| Seaguard Voidcoat LT is a premium grade, single component, water based coating containing no HAPS and very low VOC. This coating is a modifi ed version of the Seaguard Void... | |
| SeaGuard® 1000 MARINE ENAMEL is a fast drying, patented modified alkyd rust inhibitive high gloss marine enamel. SeaGuard® 1000 Marine Enamel has excellent non-yellowing characteristics and superior color and gloss... | |
| SeaGuard® 5000 HS Epoxy is a high performance, low VOC, high solids epoxy coating that is designed to be used as a part of an anticorrosive system for marine applications,... | |
| SeaGuard® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard® 6000 is a versatile anti-corrosive coating that can... | |
| SeaGuard® UNIVERSAL PRIMER is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, metal primer for marine and offshore applications. Can be topcoated with alkyd, acrylic,... | |
| SeaGuard® MP - Multi-Purpose Epoxy Primer is a high performance, VOC compliant primer that is designed to be used over a variety of substrates. This product contains an anticorrosive pigment... | |
| Shelcote® is a high-solids, amine cured epoxy coating designed for resistance to a broad range of aqueous and petroleum- based chemicals including MTBE. It is recommended principally as an internal... | |
| Sher-Clear is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It... | |
| Sher-CrylHPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. | |
| SHER-CRYL™ 1300 is fast dry, high build, direct-to-metal waterborne acrylic coating designed for high shop throughput for high volume steel fabricators in the oil & gas and rail markets, while... | |
| SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. | |
| SHER-LOXANE™ 800 coating is a versatile, high-performance polysiloxane exhibiting a glossy final appearance: Provides long-term protection and improved durability for the most aggressive and highly corrosive environments Reduces total operational... | |
| SherThane® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating... | |
| Silver-Brite® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat... | |
| SprayLastic® EXTERIOR SEMI-GLOSS WATERBORNE DRYFALL is an acrylic, direct-to-metal coating designed for exterior use where overspray dries to a removable dust within 10 feet. High hiding High light reflectance Flash... | |
| Steel Spec FD Alkyd Primer is a fast drying, rust inhibitive, alkyd primer for use over steel substrates. It can be used as a universal primer under high performance topcoats... | |
| Steel Spec EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast... | |
| Steel Spec Fast Dry Alkyd is a one component modified alkyd. Ideal for use in fabrication shops Formulated for fast drying and curing Recoat in 1 hour Allows multiple coats... | |
| Steel-Spec Epoxy Intermediate is a high build catalyzed polyamide epoxy designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year... | |
| SUPER Save-Lite® HI-TEC DRYFALL is an advanced alkyd formulation, engineered to provide optimum wet and dry hiding at reduced film thickness. This feature significantly reduces material consumption and equipment wear... | |
| TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. | |
| TARGUARD LOW VOC COAL TAR EPOXY is a high build, low VOC, polyamide epoxy coal tar coating. Chemical resistant Corrosion and abrasion resistant Equal performance to TarGuard, while meeting all... | |
| The Poly-Cote family of fast drying, high build coatings provides a smooth, glossy finish that is both hydrophobic and resistant to chemicals. These urethanes are for applications where cure speeds... | |
| Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant... | |
| WATER BASED Acrolon™ 100 URETHANE is an advanced technology, VOC compliant, water based, acrylic urethane. Provides performance properties comparable to premium quality solvent based urethanes. This is a high gloss... | |
| WATER BASED CATALYZED EPOXY is a two-component water based, catalyzed, epoxy resin coating formulated for high performance use in industrial and commercial environments. Meets performance requirements of ASTM D3730 Corrosion... | |
| WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low... | |
| WATERBASED Tile-Clad® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad® is a high... | |
| WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other... | |
| WATERBORNE ACRYLIC DRY FALL is a water based, high light reflective white coating (black also available) that falls dry in ten feet. Fallout can be swept up for easy cleanup... | |
| ZINC CLAD 3100 is a two-package, waterborne, inorganic zinc pre-construction primer designed to provide excellent welding and weathering properties. Recommended Usage Shipbuilding Petrochemical tank construction Water storage and Water treatment... | |
| ZINC CLAD DOT is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust... | |
| Zinc Clad® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light... | |
| Zinc Clad® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... | |
| Zinc Clad® XI WATER BASED INORGANIC ZINC SILICATE COATING is a 2 package, high ratio, high zinc content coating for steel surfaces. It is designed for use in severely corrosive... | |
| Zinc Clad® 5 is a one-package, organic, zinc-rich coating containing 90% by weight of zinc dust pigment in the dried film. Single protective coat in mild corrosive environments 90% zinc... | |
| Zinc Clad® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried... |