Sherwin-Williams Protective & Marine Coatings Datasheets for Wall Coatings
Wall coatings are decorative or protective layers that are applied to a building’s interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance.
Wall Coatings: Learn more
| Product Name | Notes |
|---|---|
| General Polymers SANIGLASS II Fiberglass Mat Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass veil reinforcement... | |
| A premium quality interior/exterior enamel formulated with a urethane modified alkyd resin system for high performance. Recommended Usage For use over prepared : Steel Galvanizing Wood Aluminium Concrete Masonry Drywall... | |
| DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High light reflectance, White... | |
| DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. | |
| DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly... | |
| EnviroLastic® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. | |
| EnviroLastic® PA POLYASPARTIC is a 100% solids, spray applied, aliphatic polyaspartic polyurea, which exhibits excellent color retention, gloss and UV stability. It can be applied at thicknesses of 8-12 mils... | |
| General Polymers 3462 AquArmor™ COATING produces a chemical resistant, tough and cleanable finish for floors and walls. 3462 AquArmor™ COATING has excellent hiding properties and provides quick turnaround. Its low... | |
| General Polymers 3479 WATER-BASED EPOXY FLOOR AND WALL COATING produces a low gloss, tough and cleanable finish. 3479 WATER-BASED EPOXY FLOOR AND WALL COATING has excellent hiding properties and provides... | |
| General Polymers 3513 EPOXY SCRATCH COAT MASTIC is a high solids epoxy bughole filler for filling voids and for use as a surface patching compound for concrete. It is formulated... | |
| General Polymers 3552W Epo-Flex® FLEXIBLE WALL EPOXY is a high solids, flexible epoxy material which combines the toughness, adhesion and durability of epoxies with a degree of flexibilityy common to... | |
| General Polymers 4685W POLY-COTE™ HIGH PERFORMANCE WALL COATING is a high solids, aliphatic polyurethane, light stable and non-yellowing resin, with low odor and is VOC compliant as a topcoat to... | |
| General Polymers SANIFIBER is a fiber reinforced epoxy resin system designed for application to walls and ceilings in demanding environments such as food processing and pharmaceutical facilities. This unique resin... | |
| General Polymers SANIFLEX INTERIOR WALL SYSTEM is a multi-layer, high build wall surfacing system utilizing two coats of a flexible epoxy membrane as a base and a high solids urethane... | |
| General Polymers SANIGLASS I Fiberglass Reinforced Wall and Ceiling System is a multi-layer, high build wall and ceiling surfacing systems utilizing an epoxy base coat with fiberglass mesh reinforcement added... | |
| General Polymers SANIGLAZE High Build Wall System is a multilayer, water-based high build wall and ceiling surfacing systems utilizing an epoxy base coat and an option water-based polyurethae as topcoat... | |
| INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in... | |
| INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in... | |
| Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. | |
| MEMBRANE is a high solids, vertical grade elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane elastomers. Flexibility is achieved without the... | |
| Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne... | |
| RECOMMENDED USAGE Used as a structural grade repair mortar in applications which require high compressive and flexural strength, including column and beam repair, tunnel and mine overheads and walls, cradles,... | |
| Sher-Tuff® EPOXY is a 100% solids, flexible epoxy coating. It combines the toughness and chemical resistance of an epoxy with the flexibilityy common to polyurethane elastomers. No VOCs, low odor... | |
| SUPER Save-Lite® DRY FALL is a modified alkyd, intense white paint for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative humidity. High... | |
| SUPER Save-Lite® DRY FALL VOC COMPLYING is a modified gloss alkyd white coating for interior use. Overspray dries to a removable dust within eight feet @ 77°F and 50% relative... | |
| SUPER Save-Lite® HI-TEC DRYFALL is an advanced alkyd formulation, engineered to provide optimum wet and dry hiding at reduced film thickness. This feature significantly reduces material consumption and equipment wear... | |
| Tile-Clad® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant Dry film resists bacterial attack Abrasion resistant... | |
| WATERBORNE ACRYLIC DRY FALL is a water based, high light reflective white coating (black also available) that falls dry in ten feet. Fallout can be swept up for easy cleanup... |