Sherwin-Williams Protective & Marine Coatings Datasheets for Pipe Liners
Pipe liners are used to prevent leakage or infiltration in pipes and piping systems.
Pipe Liners: Learn more
| Product Name | Notes |
|---|---|
| DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a... | |
| TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. |