Sherwin-Williams Protective & Marine Coatings Recoatable Epoxy Primer 100

Description
RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year recoatability Low temperature application - down to 35°F Corrosion resistant RECOMMENDED USAGE For use as a shop or field applied epoxy primer where a variable recoat window is required due to construction schedules, distribution logistics and environmental considerations. Affords flexibilityy in projects when completion schedules cannot be specified. Primer for structural steel Marine applications Paper mills Storage tanks Power plants Suitable for use in USDA inspected facilities
Datasheet
Description
RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year recoatability Low temperature application - down to 35°F Corrosion resistant RECOMMENDED USAGE For use as a shop or field applied epoxy primer where a variable recoat window is required due to construction schedules, distribution logistics and environmental considerations. Affords flexibilityy in projects when completion schedules cannot be specified. Primer for structural steel Marine applications Paper mills Storage tanks Power plants Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recoatable Epoxy Primer 100 -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Recoatable Epoxy Primer 100
Recoatable Epoxy Primer 100
RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year recoatability Low temperature application - down to 35°F Corrosion resistant RECOMMENDED USAGE For use as a shop or field applied epoxy primer where a variable recoat window is required due to construction schedules, distribution logistics and environmental considerations. Affords flexibilityy in projects when completion schedules cannot be specified. Primer for structural steel Marine applications Paper mills Storage tanks Power plants Suitable for use in USDA inspected facilities

RECOATABLE EPOXY PRIMER 100 is a less than 100 g/L rust inhibitive high build catalyzed polyamide/bisphenol A epoxy primer designed for fast dry and quick or extended recoatability.

  • Long pot life
  • High build coating for economical application
  • One year recoatability
  • Low temperature application - down to 35°F
  • Corrosion resistant

RECOMMENDED USAGE

For use as a shop or field applied epoxy primer where a variable recoat window is required due to construction schedules, distribution logistics and environmental considerations. Affords flexibilityy in projects when completion schedules cannot be specified.

  • Primer for structural steel
  • Marine applications
  • Paper mills
  • Storage tanks
  • Power plants
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Recoatable Epoxy Primer 100
Type Coating; Primer
Chemistry Epoxy; Resin; Polyamide/Bisphenol-A
Substrate Steel; Other; Iron, Galvanizing
Form Liquid
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Infernex Liquid L-1200 - L-1200 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Film Drying
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details