Sherwin-Williams Protective & Marine Coatings Setfast® Acrylic WB Traffic Marking Paint

Description
Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and meets Federal Specifications TT-P-1952B, Type 1. Low VOC Highly visible colors Ready to use Water cleanup Conventional dry Durable Abrasion resistant Glass beads can be added for making reflective markings RECOMMENDED USAGE For use over emulsified coat tar type compounds (sealers) (asphalt) where conventional traffic paints (solvent thinned) may cause the surface to crack, bleed, or lift, such as playgrounds, tennis courts, airfield runways, and parking lots. This material is also ideal for regular application over cured asphalt and cement and other concrete surfaces. May also serve as a binder for glass beads to make reflective markings. Striping contractors Plant maintenance personnel Municipalities Airport contractors / agencies Shopping centers State DOTs Streets and highways
Datasheet
Description
Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and meets Federal Specifications TT-P-1952B, Type 1. Low VOC Highly visible colors Ready to use Water cleanup Conventional dry Durable Abrasion resistant Glass beads can be added for making reflective markings RECOMMENDED USAGE For use over emulsified coat tar type compounds (sealers) (asphalt) where conventional traffic paints (solvent thinned) may cause the surface to crack, bleed, or lift, such as playgrounds, tennis courts, airfield runways, and parking lots. This material is also ideal for regular application over cured asphalt and cement and other concrete surfaces. May also serve as a binder for glass beads to make reflective markings. Striping contractors Plant maintenance personnel Municipalities Airport contractors / agencies Shopping centers State DOTs Streets and highways
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Setfast® Acrylic WB Traffic Marking Paint -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Setfast® Acrylic WB Traffic Marking Paint
Setfast® Acrylic WB Traffic Marking Paint
Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and meets Federal Specifications TT-P-1952B, Type 1. Low VOC Highly visible colors Ready to use Water cleanup Conventional dry Durable Abrasion resistant Glass beads can be added for making reflective markings RECOMMENDED USAGE For use over emulsified coat tar type compounds (sealers) (asphalt) where conventional traffic paints (solvent thinned) may cause the surface to crack, bleed, or lift, such as playgrounds, tennis courts, airfield runways, and parking lots. This material is also ideal for regular application over cured asphalt and cement and other concrete surfaces. May also serve as a binder for glass beads to make reflective markings. Striping contractors Plant maintenance personnel Municipalities Airport contractors / agencies Shopping centers State DOTs Streets and highways

Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and meets Federal Specifications TT-P-1952B, Type 1.

  • Low VOC
  • Highly visible colors
  • Ready to use
  • Water cleanup
  • Conventional dry
  • Durable
  • Abrasion resistant
  • Glass beads can be added for making reflective markings

RECOMMENDED USAGE

For use over emulsified coat tar type compounds (sealers) (asphalt) where conventional traffic paints (solvent thinned) may cause the surface to crack, bleed, or lift, such as playgrounds, tennis courts, airfield runways, and parking lots. This material is also ideal for regular application over cured asphalt and cement and other concrete surfaces. May also serve as a binder for glass beads to make reflective markings.

  • Striping contractors
  • Plant maintenance personnel
  • Municipalities
  • Airport contractors / agencies
  • Shopping centers
  • State DOTs
  • Streets and highways
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Setfast® Acrylic WB Traffic Marking Paint
Type Marking Material; Coating; Paint
Chemistry Acrylic; Resin
Substrate Asphalt; Concrete
Cure / Setting Technology Film Drying
Form Liquid; Water
Unlock Full Specs
to access all available technical data