Sherwin-Williams Protective & Marine Coatings Industrial Enamel

Description
INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly Chip and flake resistant High gloss makes it resistant to dirt Apply down to 40°F RECOMMENDED USAGE For use over prepared substrates in industrial environments: Exterior/interior all-purpose maintenance enamel Safety and pipe marking enamel Economical machinery and equipment finish Interior wall and ceiling enamel A utility enamel for multiple uses, including equipment, fixtures, conveyors, fire escapes, window frames, pumps, safety markings, wood floors, railings, steel support structures, blowers, pipe racks, pipe identification, channels and bracing Conforms to AWWA D102-03, OCS #1 Acceptable for use in high performance architectural applications. Suitable for use in USDA inspected facilities
Datasheet
Description
INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly Chip and flake resistant High gloss makes it resistant to dirt Apply down to 40°F RECOMMENDED USAGE For use over prepared substrates in industrial environments: Exterior/interior all-purpose maintenance enamel Safety and pipe marking enamel Economical machinery and equipment finish Interior wall and ceiling enamel A utility enamel for multiple uses, including equipment, fixtures, conveyors, fire escapes, window frames, pumps, safety markings, wood floors, railings, steel support structures, blowers, pipe racks, pipe identification, channels and bracing Conforms to AWWA D102-03, OCS #1 Acceptable for use in high performance architectural applications. Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Enamel -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Industrial Enamel
Industrial Enamel
INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly Chip and flake resistant High gloss makes it resistant to dirt Apply down to 40°F RECOMMENDED USAGE For use over prepared substrates in industrial environments: Exterior/interior all-purpose maintenance enamel Safety and pipe marking enamel Economical machinery and equipment finish Interior wall and ceiling enamel A utility enamel for multiple uses, including equipment, fixtures, conveyors, fire escapes, window frames, pumps, safety markings, wood floors, railings, steel support structures, blowers, pipe racks, pipe identification, channels and bracing Conforms to AWWA D102-03, OCS #1 Acceptable for use in high performance architectural applications. Suitable for use in USDA inspected facilities

INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use.

  • Dries fast and allows equipment to be placed back in service quickly
  • Chip and flake resistant
  • High gloss makes it resistant to dirt
  • Apply down to 40°F

RECOMMENDED USAGE

For use over prepared substrates in industrial environments:

  • Exterior/interior all-purpose maintenance enamel
  • Safety and pipe marking enamel
  • Economical machinery and equipment finish
  • Interior wall and ceiling enamel
  • A utility enamel for multiple uses, including equipment, fixtures, conveyors, fire escapes, window frames, pumps, safety markings, wood floors, railings, steel support structures, blowers, pipe racks, pipe identification, channels and bracing
  • Conforms to AWWA D102-03, OCS #1
  • Acceptable for use in high performance architectural applications.
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Industrial Enamel
Type Coating; Enamel
Chemistry Alkyd; Resin
Substrate Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
Cure / Setting Technology Film Drying
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Asphaltic Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Fluon® LM-ETFE Resin -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Chemistry Fluoropolymers; Resin
Cure / Setting Technology Thermoplastic
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
PEEK Polymer Coatings - VICOTE® F814 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details