Sherwin-Williams Protective & Marine Coatings Tank Linings, Secondary Containment Cor-Cote® HP

Description
Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance. Stain resistant, high gloss finish Chemical resistant No VOCs and low odor Low viscosity for ease of workability Acceptable for use in USDA inspected facilities RECOMMENDED USAGE Used as a coating for Medium Film Lining Systems and as a binder resin with select aggregate to produce a Mortar System, Self-Leveling Mortar System, Self-Leveling Mortar Broadcast System, Mortar Laminate System, or Heavy Duty Mortar Laminate System. These systems protect concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, containment and flooring applications in various facilities including: Automotive Chemical processing Electronics Food and beverage Metal and mining Pharmaceutical Power Pulp and paper Water and wastewater Petrochemical
Datasheet
Description
Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance. Stain resistant, high gloss finish Chemical resistant No VOCs and low odor Low viscosity for ease of workability Acceptable for use in USDA inspected facilities RECOMMENDED USAGE Used as a coating for Medium Film Lining Systems and as a binder resin with select aggregate to produce a Mortar System, Self-Leveling Mortar System, Self-Leveling Mortar Broadcast System, Mortar Laminate System, or Heavy Duty Mortar Laminate System. These systems protect concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, containment and flooring applications in various facilities including: Automotive Chemical processing Electronics Food and beverage Metal and mining Pharmaceutical Power Pulp and paper Water and wastewater Petrochemical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank Linings, Secondary Containment - Cor-Cote® HP - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Tank Linings, Secondary Containment
Cor-Cote® HP
Tank Linings, Secondary Containment Cor-Cote® HP
Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance. Stain resistant, high gloss finish Chemical resistant No VOCs and low odor Low viscosity for ease of workability Acceptable for use in USDA inspected facilities RECOMMENDED USAGE Used as a coating for Medium Film Lining Systems and as a binder resin with select aggregate to produce a Mortar System, Self-Leveling Mortar System, Self-Leveling Mortar Broadcast System, Mortar Laminate System, or Heavy Duty Mortar Laminate System. These systems protect concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, containment and flooring applications in various facilities including: Automotive Chemical processing Electronics Food and beverage Metal and mining Pharmaceutical Power Pulp and paper Water and wastewater Petrochemical

Cor-Cote® HP HIGH PERFORMANCE EPOXY is a 100% solids, self-leveling epoxy formulated for ease of installation. The outstanding broad spectrum chemical resistance of this product provides protection in chemical environments while maintaining properties such as gloss and stain resistance.

  • Stain resistant, high gloss finish
  • Chemical resistant
  • No VOCs and low odor
  • Low viscosity for ease of workability
  • Acceptable for use in USDA inspected facilities

RECOMMENDED USAGE

Used as a coating for Medium Film Lining Systems and as a binder resin with select aggregate to produce a Mortar System, Self-Leveling Mortar System, Self-Leveling Mortar Broadcast System, Mortar Laminate System, or Heavy Duty Mortar Laminate System. These systems protect concrete and steel surfaces in immersion and atmospheric exposure. Ideally suited for coating, lining, containment and flooring applications in various facilities including:

  • Automotive
  • Chemical processing
  • Electronics
  • Food and beverage
  • Metal and mining
  • Pharmaceutical
  • Power
  • Pulp and paper
  • Water and wastewater
  • Petrochemical
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Cor-Cote® HP
Product Name Tank Linings, Secondary Containment
Type Coating; Binder Resin (with Select Aggregate)
Chemistry Epoxy; Resin
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Multicomponent; Thermoset
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
One Part, Flexiblized UV Curable Coating - UV15FL - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin; Rubber
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details