Sherwin-Williams Protective & Marine Coatings Polylon HP Polyurethane

Description
POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance to a wide range of chemical, weather, and mechanical conditions Abrasion and impact resistant Superior exterior color and gloss retention. RECOMMENDED USAGE For industrial, commercial, or marine applications where a heavy duty polyurethane coating is required Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels Tank Exteriors Pipelines Bridges Machinery and Equipment Marine Vessels Product finish type application Suitable for use in USDA inspected facilities
Datasheet
Description
POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance to a wide range of chemical, weather, and mechanical conditions Abrasion and impact resistant Superior exterior color and gloss retention. RECOMMENDED USAGE For industrial, commercial, or marine applications where a heavy duty polyurethane coating is required Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels Tank Exteriors Pipelines Bridges Machinery and Equipment Marine Vessels Product finish type application Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polylon HP Polyurethane -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Polylon HP Polyurethane
Polylon HP Polyurethane
POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance to a wide range of chemical, weather, and mechanical conditions Abrasion and impact resistant Superior exterior color and gloss retention. RECOMMENDED USAGE For industrial, commercial, or marine applications where a heavy duty polyurethane coating is required Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels Tank Exteriors Pipelines Bridges Machinery and Equipment Marine Vessels Product finish type application Suitable for use in USDA inspected facilities

POLYLON HP POLYURETHANE is a high performance, high solids two component, exterior/interior, low VOC, polyesteraliphatic urethane coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance.

  • Outstanding resistance to a wide range of chemical, weather, and mechanical conditions
  • Abrasion and impact resistant
  • Superior exterior color and gloss retention.

RECOMMENDED USAGE

  • For industrial, commercial, or marine applications where a heavy duty polyurethane coating is required
  • Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels
  • Tank Exteriors
  • Pipelines
  • Bridges
  • Machinery and Equipment
  • Marine Vessels
  • Product finish type application
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Polylon HP Polyurethane
Type Coating
Chemistry Polyurethane; Resin; Aliphatic
Substrate Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Cure / Setting Technology Multicomponent
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coating - Ever-Slik®1301 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details