Sherwin-Williams Protective & Marine Coatings Polyurethane Corothane® I Ironox® B

Description
Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20°F Outstanding adhesion to most surfaces Outstanding abrasion and chemical resistance Suitable for use in USDA inspected facilities RECOMMENDED USAGE Intermediate coat for lead overcoating system Ideal for stripe coating over primed surfaces. Superior coverage on edges and bridging over cracks due to micaceous iron oxide Must be topcoated for exterior use Conforms to AWWA D102-03, OCS #2 Acceptable for use as a primer or intermediate coating
Datasheet
Description
Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20°F Outstanding adhesion to most surfaces Outstanding abrasion and chemical resistance Suitable for use in USDA inspected facilities RECOMMENDED USAGE Intermediate coat for lead overcoating system Ideal for stripe coating over primed surfaces. Superior coverage on edges and bridging over cracks due to micaceous iron oxide Must be topcoated for exterior use Conforms to AWWA D102-03, OCS #2 Acceptable for use as a primer or intermediate coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance. Low temperature application - down to 20°F Outstanding adhesion to most surfaces Outstanding abrasion and chemical resistance Suitable for use in USDA inspected facilities RECOMMENDED USAGE Intermediate coat for lead overcoating system Ideal for stripe coating over primed surfaces. Superior coverage on edges and bridging over cracks due to micaceous iron oxide Must be topcoated for exterior use Conforms to AWWA D102-03, OCS #2 Acceptable for use as a primer or intermediate coating

Corothane® I Ironox® B is a single component, VOC compliant, moisture curing urethane intermediate coat with micaceous iron oxide designed for low temperature applications, providing chemical and abrasion resistance.

  • Low temperature application - down to 20°F
  • Outstanding adhesion to most surfaces
  • Outstanding abrasion and chemical resistance
  • Suitable for use in USDA inspected facilities

RECOMMENDED USAGE

  • Intermediate coat for lead overcoating system
  • Ideal for stripe coating over primed surfaces.
  • Superior coverage on edges and bridging over cracks due to micaceous iron oxide
  • Must be topcoated for exterior use
  • Conforms to AWWA D102-03, OCS #2
  • Acceptable for use as a primer or intermediate coating
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Corothane® I Ironox® B
Product Name Polyurethane
Type Coating; Primer (optional feature)
Chemistry Polyurethane; Resin; Micaceous Iron Oxide
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Reactive or Moisture Cured; Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Thermal Coatings - THERMOSEAL® P162 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
TAKELAC™ / TAKENATE™ Polyurethane -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
View Details