Sherwin-Williams Protective & Marine Coatings Single Component, High Performing, Acrylic Siloxane Finish Coat Polysiloxane 1K

Description
Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is free from isocyanates. Low VOC Isocyanate free No recoat window HAPS free Easy to repair Single component Corrosion and chemical resistant Long term color and gloss Simplifies maintenance No pot life issues RECOMMENDED USAGE For use on prepared steel surfaces in industrial environments, including: Maintenance or new construction Structural steel Tank exteriors Piping Industrial power plants Transportation Marine - Ship topsides
Datasheet
Description
Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is free from isocyanates. Low VOC Isocyanate free No recoat window HAPS free Easy to repair Single component Corrosion and chemical resistant Long term color and gloss Simplifies maintenance No pot life issues RECOMMENDED USAGE For use on prepared steel surfaces in industrial environments, including: Maintenance or new construction Structural steel Tank exteriors Piping Industrial power plants Transportation Marine - Ship topsides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Component, High Performing, Acrylic Siloxane Finish Coat - Polysiloxane 1K - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Single Component, High Performing, Acrylic Siloxane Finish Coat
Polysiloxane 1K
Single Component, High Performing, Acrylic Siloxane Finish Coat Polysiloxane 1K
Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is free from isocyanates. Low VOC Isocyanate free No recoat window HAPS free Easy to repair Single component Corrosion and chemical resistant Long term color and gloss Simplifies maintenance No pot life issues RECOMMENDED USAGE For use on prepared steel surfaces in industrial environments, including: Maintenance or new construction Structural steel Tank exteriors Piping Industrial power plants Transportation Marine - Ship topsides

Polysiloxane 1K is a single component, high performing, acrylic siloxane finish coat. It has excellent chemical resistance and flexibilityy. Provides long term performance comparable to aliphatic urethanes, plus, it is free from isocyanates.

  • Low VOC
  • Isocyanate free
  • No recoat window
  • HAPS free
  • Easy to repair
  • Single component
  • Corrosion and chemical resistant
  • Long term color and gloss
  • Simplifies maintenance
  • No pot life issues

RECOMMENDED USAGE

For use on prepared steel surfaces in industrial environments, including:

  • Maintenance or new construction
  • Structural steel
  • Tank exteriors
  • Piping
  • Industrial power plants
  • Transportation
  • Marine - Ship topsides
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Polysiloxane 1K
Product Name Single Component, High Performing, Acrylic Siloxane Finish Coat
Type Coating; Clear Coat
Chemistry Acrylic; Resin
Substrate Metallic; Steel
Cure / Setting Technology Film Drying
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coating - Ever-Slik®1301 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
USP Class VI, Flexible UV Curable Coating - UV18Med - Master Bond, Inc.
Specs
Type Coating
Chemistry Polyurethane; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details