Sherwin-Williams Protective & Marine Coatings Datasheets for Leveling and Filling Compounds
Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties.
Leveling and Filling Compounds: Learn more
| Product Name | Notes |
|---|---|
| ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating... | |
| ArmorSeal®5020 EPOXY FLOOR RESURFACER is a trowelable epoxy surfacing and leveling compound for new and old floors of concrete, wood, or steel where a high degree of chemical and abrasion... | |
| ArmorSeal®CRACK FILLER is a two-component, fast set epoxy paste developed specifically for sealing, smoothing, and fairing applications on concrete, metals, plastics (FRP), wood, or masonry. The smooth consistency and excellent... | |
| Cement-Plexl® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an... | |
| CoroBond™ CRACK FILLER is a 2 component epoxy paste developed specifically for sealing, smoothing, and fairing applications on concrete, metals, plastics (FRP), wood, or masonry. The smooth consistency and excellent... | |
| DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing,... | |
| ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime... | |
| GENERAL POLYMERS 4687 Ultra high solids aliphatic urethane is specifically designed to allow for maximum flow and leveling for large expansive applications. It offers chemical resistance, and hardness combined with... | |
| General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a... | |
| General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16” thickness and broadcast to yield a 1/4” - 3/8” finished system. FasTop S can... | |
| General Polymers TPM #707 POLY-FLO is a single component, cement based, industrial topping that requires only the addition of water to produce a self-leveling mortar. Ideally suited for leveling or... | |
| General Polymers TPM #721 REPAIR AND LEVELING MORTAR is a single component polymer-modified, shrinkage-compensate d cement-based mortar. It is designed for horizontal concrete surfaces where high early strength gain is... | |
| General Polymers TRAFFICOTE #105 SD provides a high build (minimum 1/16”) protective surfacing. By utilizing a high solids, low viscosity binder resin this TRAFFICOTE #105 SD system provides a fluid,... | |
| HEAVY DUTY BLOCK FILLER is a pure acrylic resin block filler for use on interior and exterior poured and precast concrete, concrete block, and cinder block. Excellent moisture resistance Excellent... | |
| KEM CATI-COAT HS N EPOXY FILLER/SEALER is a high performance, interior/exterior, low VOC, epoxy. Designed for tenacious adhesion to masonry and concrete substrates. This product meets specific design requirements for... | |
| KEM® Cati-Coat® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the... | |
| POLY-GLASS POLYESTER PUTTY is a dark gray, flexible polyester putty formulated for tank laminating work. It is used over welded and riveted seams to form chine coves and to smooth... | |
| STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee... |