Sherwin-Williams Protective & Marine Coatings Waterbased Tile-Clad® Epoxy Primer

Description
WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other industrial coatings to provide excellent corrosion resistance. Corrosion resistant Early moisture resistance Low temperature cure (40°F) Low VOC Fast dry Low odor nonflammable RECOMMENDED USAGE For use over prepared steel surfaces in industrial exposures such as: Manufacturing plants Structural steel Pulp and paper mills Storage tank exteriors Pharmaceutical facilities Industrial machinery Waste water treatment facilities Where a Class A Slip Co-efficient is required Suitable for use in USDA inspected facilities
Datasheet
Description
WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other industrial coatings to provide excellent corrosion resistance. Corrosion resistant Early moisture resistance Low temperature cure (40°F) Low VOC Fast dry Low odor nonflammable RECOMMENDED USAGE For use over prepared steel surfaces in industrial exposures such as: Manufacturing plants Structural steel Pulp and paper mills Storage tank exteriors Pharmaceutical facilities Industrial machinery Waste water treatment facilities Where a Class A Slip Co-efficient is required Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterbased Tile-Clad® Epoxy Primer -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Waterbased Tile-Clad® Epoxy Primer
Waterbased Tile-Clad® Epoxy Primer
WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other industrial coatings to provide excellent corrosion resistance. Corrosion resistant Early moisture resistance Low temperature cure (40°F) Low VOC Fast dry Low odor nonflammable RECOMMENDED USAGE For use over prepared steel surfaces in industrial exposures such as: Manufacturing plants Structural steel Pulp and paper mills Storage tank exteriors Pharmaceutical facilities Industrial machinery Waste water treatment facilities Where a Class A Slip Co-efficient is required Suitable for use in USDA inspected facilities

WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other industrial coatings to provide excellent corrosion resistance.

  • Corrosion resistant
  • Early moisture resistance
  • Low temperature cure (40°F)
  • Low VOC
  • Fast dry
  • Low odor
  • nonflammable

RECOMMENDED USAGE

For use over prepared steel surfaces in industrial exposures such as:

  • Manufacturing plants
  • Structural steel
  • Pulp and paper mills
  • Storage tank exteriors
  • Pharmaceutical facilities
  • Industrial machinery
  • Waste water treatment facilities
  • Where a Class A Slip Co-efficient is required
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Waterbased Tile-Clad® Epoxy Primer
Type Coating; Primer
Chemistry Epoxy; Resin; Cycloaliphatic Amine
Substrate Aluminum; Metallic; Steel; Other; Iron, Galvanizing
Cure / Setting Technology Multicomponent; Thermoset
Form Liquid; Water
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coating - Ever-Slik®1225 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details