Sherwin-Williams Protective & Marine Coatings Phenicon® HS Epoxy

Description
Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated for secondary containment uses. Light Blue contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps. Chemical Resistant Low temperature hardener available for applications from 35°F minimum to 80°F maximum RECOMMENDED USAGE Internal tank lining for most petroleum products such as: crude oil, unleaded gasoline, most aromatic solvents, motor fuels, alkalies, and brines. Secondary containment. Heavy duty exterior structural coating Low temperature hardener not recommended for use at application temperatures above 80°F Acceptable for use with catahodic protection systems
Datasheet
Description
Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated for secondary containment uses. Light Blue contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps. Chemical Resistant Low temperature hardener available for applications from 35°F minimum to 80°F maximum RECOMMENDED USAGE Internal tank lining for most petroleum products such as: crude oil, unleaded gasoline, most aromatic solvents, motor fuels, alkalies, and brines. Secondary containment. Heavy duty exterior structural coating Low temperature hardener not recommended for use at application temperatures above 80°F Acceptable for use with catahodic protection systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenicon® HS Epoxy -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Phenicon® HS Epoxy
Phenicon® HS Epoxy
Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated for secondary containment uses. Light Blue contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps. Chemical Resistant Low temperature hardener available for applications from 35°F minimum to 80°F maximum RECOMMENDED USAGE Internal tank lining for most petroleum products such as: crude oil, unleaded gasoline, most aromatic solvents, motor fuels, alkalies, and brines. Secondary containment. Heavy duty exterior structural coating Low temperature hardener not recommended for use at application temperatures above 80°F Acceptable for use with catahodic protection systems

Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated for secondary containment uses.

  • Light Blue contains Opti-Check OAP pigment technology for rapid holiday detection with safe blue light inspection lamps.
  • Chemical Resistant
  • Low temperature hardener available for applications from 35°F minimum to 80°F maximum

RECOMMENDED USAGE

  • Internal tank lining for most petroleum products such as: crude oil, unleaded gasoline, most aromatic solvents, motor fuels, alkalies, and brines.
  • Secondary containment.
  • Heavy duty exterior structural coating
  • Low temperature hardener not recommended for use at application temperatures above 80°F
  • Acceptable for use with catahodic protection systems
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Phenicon® HS Epoxy
Type Coating
Chemistry Epoxy; Resin; Novolac Phenolic; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Multicomponent; Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
One Component, Non-Yellowing UV Curable Coating - UV15X-2 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details