Sherwin-Williams Protective & Marine Coatings Polyurethane Corothane® I HS

Description
Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20°F Superior resistance to yellowing, chalking, or degradation by sunlight Superior adhesion to most prepared surfaces Superior abrasion resistance Outstanding chemical resistance VOC compliant One component RECOMMENDED USAGE Color coat where maximum color and gloss retention are required Suitable for use in the following industries: Marine Petro-Chemical Industrial Pulp and Paper Bridge and Highway Rail Water and Waste Water Polyurethane 5.12 continued on back 5.12 Suitable for use in USDA inspected facilities. Conforms to AWWA D102-03 OCS #2
Datasheet
Description
Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20°F Superior resistance to yellowing, chalking, or degradation by sunlight Superior adhesion to most prepared surfaces Superior abrasion resistance Outstanding chemical resistance VOC compliant One component RECOMMENDED USAGE Color coat where maximum color and gloss retention are required Suitable for use in the following industries: Marine Petro-Chemical Industrial Pulp and Paper Bridge and Highway Rail Water and Waste Water Polyurethane 5.12 continued on back 5.12 Suitable for use in USDA inspected facilities. Conforms to AWWA D102-03 OCS #2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Corothane® I HS
Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20°F Superior resistance to yellowing, chalking, or degradation by sunlight Superior adhesion to most prepared surfaces Superior abrasion resistance Outstanding chemical resistance VOC compliant One component RECOMMENDED USAGE Color coat where maximum color and gloss retention are required Suitable for use in the following industries: Marine Petro-Chemical Industrial Pulp and Paper Bridge and Highway Rail Water and Waste Water Polyurethane 5.12 continued on back 5.12 Suitable for use in USDA inspected facilities. Conforms to AWWA D102-03 OCS #2

Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings.

  • Low temperature application - down to 20°F
  • Superior resistance to yellowing, chalking, or degradation by sunlight
  • Superior adhesion to most prepared surfaces
  • Superior abrasion resistance
  • Outstanding chemical resistance
  • VOC compliant
  • One component

RECOMMENDED USAGE

  • Color coat where maximum color and gloss retention are required
  • Suitable for use in the following industries:
  • Marine
  • Petro-Chemical
  • Industrial
  • Pulp and Paper
  • Bridge and Highway
  • Rail
  • Water and Waste Water Polyurethane 5.12 continued on back 5.12
  • Suitable for use in USDA inspected facilities.
  • Conforms to AWWA D102-03 OCS #2
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Corothane® I HS
Product Name Polyurethane
Type Coating; Clear Coat
Chemistry Polyurethane; Resin
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Reactive or Moisture Cured; Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Magna-Cryl® 2512 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® F807 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
LUMIFLON™ Fluoropolymer Solid Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Cure / Setting Technology Can Be Cured At Room or High Temperatures
View Details