Sherwin-Williams Protective & Marine Coatings Datasheets for Marking Materials
Marking materials include inks, coatings, laser marking materials, tapes, and other supplies used to identify industrial parts, products, materials and packaging.
Marking Materials: Learn more
| Product Name | Notes |
|---|---|
| Hotline® LATEX TRAFFIC PAINTS are very fast drying paints for use in marking parking lots, airports, and roads. TM2152 and TM2153 may be applied ambient airless or conventional, or may... | |
| ProMar® ALKYD FAST DRY ZONE MARKING PAINT is a fast drying, medium oil alkyd in two colors, white and yellow, conforming to U.S. Bureau of Public Roads colors. Quick drying... | |
| ProMar° VOC Compliant Acrylic Copolymer Traffic Paint is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not... | |
| Setfast® ACRYLIC AISLE MARKING PAINT is a conventional dry, industrial grade, water based acrylic product available in white and lead free yellow. Designed for use on interior factories, warehouses, etc.,... | |
| Setfast® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not... | |
| Setfast® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant Fast dry High visibility Glass beads can be added for making... | |
| Setfast® ACRYLIC LATEX TRAFFIC MARKING PAINT is a conventional dry (non-heated application) water based paint intended for use in marking parking lots, airports, and roads. TM2160, and TM2161 conform to... | |
| Setfast® ACRYLIC WATERBORNE TRAFFIC MARKING PAINT is a conventional dry, waterborne acrylic product available in two colors, white and yellow, which conform to U.S. Bureau of Public Roads colors and... | |
| SETFAST® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High... | |
| Setfast® CHLORINATED RUBBER ZONE MARKING PAINT is a fast drying, ready to use, chlorinated rubber product available in two colors, white and lead-free yellow. Quick drying High visibility colors Ready... | |
| Setfast® LATEX TRAFFIC PAINTS are conventional dry (non-heated application) water based paints intended for use in marking parking lots, airports, and roads. Fast drying High visibility Glass beads can be... |