Sherwin-Williams Protective & Marine Coatings Fast Clad® DTM Urethane

Description
Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application Direct to metal Corrosion resistant High film build in one coat Cures quickly to improve productivity No gassing RECOMMENDED USAGE For use directly over properly prepared steel in industrial environments Replaces conventional epoxy/urethane systems Ideal for maintenance or new construction applications Not recommended for electrostatic spray or air-assisted airless spray Suitable for use in USDA inspected facilities Acceptable for use in high performance architectural applications.
Datasheet
Description
Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application Direct to metal Corrosion resistant High film build in one coat Cures quickly to improve productivity No gassing RECOMMENDED USAGE For use directly over properly prepared steel in industrial environments Replaces conventional epoxy/urethane systems Ideal for maintenance or new construction applications Not recommended for electrostatic spray or air-assisted airless spray Suitable for use in USDA inspected facilities Acceptable for use in high performance architectural applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Clad® DTM Urethane -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Fast Clad® DTM Urethane
Fast Clad® DTM Urethane
Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application Direct to metal Corrosion resistant High film build in one coat Cures quickly to improve productivity No gassing RECOMMENDED USAGE For use directly over properly prepared steel in industrial environments Replaces conventional epoxy/urethane systems Ideal for maintenance or new construction applications Not recommended for electrostatic spray or air-assisted airless spray Suitable for use in USDA inspected facilities Acceptable for use in high performance architectural applications.

Fast Clad® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray.

  • Single coat application
  • Direct to metal
  • Corrosion resistant
  • High film build in one coat
  • Cures quickly to improve productivity
  • No gassing

RECOMMENDED USAGE

  • For use directly over properly prepared steel in industrial environments
  • Replaces conventional epoxy/urethane systems
  • Ideal for maintenance or new construction applications
  • Not recommended for electrostatic spray or air-assisted airless spray
  • Suitable for use in USDA inspected facilities Acceptable for use in high performance architectural applications.
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Fast Clad® DTM Urethane
Type Coating
Chemistry Polyurethane; Resin; Polyaspartic
Substrate Aluminum; Metallic; Steel; Other; Iron, Galvanizing
Cure / Setting Technology Multicomponent; Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
High Tensile Strength, One Component Epoxy Coating - EP15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Other; Flame Spray Test Samples
View Details
Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details