Sher-CrylHPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies.
Chemical resistant
Superior color and gloss retention
Outstanding early moisture resistance
Flash rust/early rust resistant
Suitable for use in USDA inspected facilities
Low odor
Corrosion resistant
Fast dry
RECOMMENDED USAGE
For use over prepared:
Steel
Galvanizing
Wood
Aluminum
Concrete
Masonry
Zinc rich primers
Can be used as a dryfall coating under certain environmental conditions (see Application Bulletin) Examples:
Buildings
Storage Tanks
Water treatment plants
Machinery
Equipment
New Construction
Power plants
Piping
Structural Steel
Select Marine Structures
Conforms to AWWA D102-03 OCS #3 Acceptable for use in high performance architectural applications.
Sher-CrylHPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies.
- Chemical resistant
- Superior color and gloss retention
- Outstanding early moisture resistance
- Flash rust/early rust resistant
- Suitable for use in USDA inspected facilities
- Low odor
- Corrosion resistant
- Fast dry
RECOMMENDED USAGE
For use over prepared:
- Steel
- Galvanizing
- Wood
- Aluminum
- Concrete
- Masonry
- Zinc rich primers
- Can be used as a dryfall coating under certain environmental conditions (see Application Bulletin) Examples:
- Buildings
- Storage Tanks
- Water treatment plants
- Machinery
- Equipment
- New Construction
- Power plants
- Piping
- Structural Steel
- Select Marine Structures
Conforms to AWWA D102-03 OCS #3 Acceptable for use in high performance architectural applications.