Sherwin-Williams Protective & Marine Coatings Hi-Solids Polyurethane 100

Description
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and gloss retention Chemical resistant Part of a system tested for nuclear irradiation and decontamination, Level II Suitable for use in USDA inspected facilities HAPS Free RECOMMENDED USAGE For use over prepared substrates in industrial environments Heavy duty interior and exterior structural coating A chemical and abrasion resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding and trim Rolling stock Paper mills Marine Applications Power plants Oil Field Machinery Offshore structures Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5 & #6. Acceptable for use in high performance architectural applications.
Datasheet
Description
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and gloss retention Chemical resistant Part of a system tested for nuclear irradiation and decontamination, Level II Suitable for use in USDA inspected facilities HAPS Free RECOMMENDED USAGE For use over prepared substrates in industrial environments Heavy duty interior and exterior structural coating A chemical and abrasion resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding and trim Rolling stock Paper mills Marine Applications Power plants Oil Field Machinery Offshore structures Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5 & #6. Acceptable for use in high performance architectural applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Solids Polyurethane 100 -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Hi-Solids Polyurethane 100
Hi-Solids Polyurethane 100
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and gloss retention Chemical resistant Part of a system tested for nuclear irradiation and decontamination, Level II Suitable for use in USDA inspected facilities HAPS Free RECOMMENDED USAGE For use over prepared substrates in industrial environments Heavy duty interior and exterior structural coating A chemical and abrasion resistant equipment and machinery finish A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas Exterior surfaces of steel tanks Refineries Clean rooms Chemical processing equipment Conveyors Handrails Exterior metal siding and trim Rolling stock Paper mills Marine Applications Power plants Oil Field Machinery Offshore structures Suitable for use in USDA inspected facilities Conforms to AWWA D102-03 OCS #5 & #6. Acceptable for use in high performance architectural applications.

HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention.

  • Good/excellent resistance to corrosion and weathering
  • Outstanding color and gloss retention
  • Chemical resistant
  • Part of a system tested for nuclear irradiation and decontamination, Level II
  • Suitable for use in USDA inspected facilities
  • HAPS Free

RECOMMENDED USAGE

For use over prepared substrates in industrial environments

  • Heavy duty interior and exterior structural coating
  • A chemical and abrasion resistant equipment and machinery finish
  • A gloss and color retentive heavy duty maintenance coating for use in "high visibility" areas
  • Exterior surfaces of steel tanks
  • Refineries
  • Clean rooms
  • Chemical processing equipment
  • Conveyors
  • Handrails
  • Exterior metal siding and trim
  • Rolling stock
  • Paper mills
  • Marine Applications Power plants
  • Oil Field Machinery
  • Offshore structures
  • Suitable for use in USDA inspected facilities

Conforms to AWWA D102-03 OCS #5 & #6. Acceptable for use in high performance architectural applications.

Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Hi-Solids Polyurethane 100
Type Coating; Enamel
Chemistry Acrylic; Polyurethane; Resin; Aliphatic
Substrate Concrete; Steel; Other; Iron, Galvanizing
Cure / Setting Technology Multicomponent
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Abrasion Resistant UV Curable Coating - UV11-3 - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
High Performance Low Friction Coating - TriboShield™ TS651 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details