Sherwin-Williams Protective & Marine Coatings Dura-Plate® 235 NSF

Description
Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures at temperatures as low as 0°F Approved as a primer under MIL-PRF-23236C, Type V, Class 7, Grade C RECOMMENDED USAGE Immersion Service - Potable water: Meets NSF Standard 61 for use in potable water storage for composition of coatings used in potable water, tanks of 60,000 gallons and larger, 120" pipe interior and larger. Recommended uses include: Fabrication and new construction Acceptable for use with cathodic protection systems Conforms to AWWA D102-03 ICS #1, #2, and #5, and OCS #5. *** *** Refer to respective systems
Datasheet
Description
Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures at temperatures as low as 0°F Approved as a primer under MIL-PRF-23236C, Type V, Class 7, Grade C RECOMMENDED USAGE Immersion Service - Potable water: Meets NSF Standard 61 for use in potable water storage for composition of coatings used in potable water, tanks of 60,000 gallons and larger, 120" pipe interior and larger. Recommended uses include: Fabrication and new construction Acceptable for use with cathodic protection systems Conforms to AWWA D102-03 ICS #1, #2, and #5, and OCS #5. *** *** Refer to respective systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dura-Plate® 235 NSF -  - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Dura-Plate® 235 NSF
Dura-Plate® 235 NSF
Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming Low temperature application Cures at temperatures as low as 0°F Approved as a primer under MIL-PRF-23236C, Type V, Class 7, Grade C RECOMMENDED USAGE Immersion Service - Potable water: Meets NSF Standard 61 for use in potable water storage for composition of coatings used in potable water, tanks of 60,000 gallons and larger, 120" pipe interior and larger. Recommended uses include: Fabrication and new construction Acceptable for use with cathodic protection systems Conforms to AWWA D102-03 ICS #1, #2, and #5, and OCS #5. *** *** Refer to respective systems

Dura-Plate® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank.

  • Self-priming
  • Low temperature application
  • Cures at temperatures as low as 0°F
  • Approved as a primer under MIL-PRF-23236C, Type V, Class 7, Grade C

RECOMMENDED USAGE

Immersion Service - Potable water: Meets NSF Standard 61 for use in potable water storage for composition of coatings used in potable water, tanks of 60,000 gallons and larger, 120" pipe interior and larger. Recommended uses include:

  • Fabrication and new construction
  • Acceptable for use with cathodic protection systems
  • Conforms to AWWA D102-03 ICS #1, #2, and #5, and OCS #5. *** *** Refer to respective systems
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Name Dura-Plate® 235 NSF
Type Coating; Primer; Self-Priming
Chemistry Epoxy; Resin; Phenalkamine
Substrate Concrete; Steel; Other; Iron, Galvanizing
Cure / Setting Technology Thermoset
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Coatings - THERMOSEAL® P130 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating
Chemistry Resin; Silicone
Features Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details