Sherwin-Williams Protective & Marine Coatings Thermal Insulative Coating Heat-Flex 3500

Description
Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component Designed to be applied to hot substrates up to 350°F (177°C) Suitable to insulate substrates operating from -80°F up to 350°F(-62°C - 177°C) Easy airless spray application Very fast dry with minimal overspray risk Low odor, Low VOC Easy to repair Flexible to perform under cyclic thermal shock conditions Eliminates hidden CUI commonly found under conventional insulation and cladding Recommended Usage Personnel Protective Coating (PPC) for improved plant safety through burn prevention Thermal insulation for hot or cold process energy conservation Prevent condensation on cold surfaces Minimize radiant solar heat of containers and personnel enclosures For application to properly prepared and primed carbon steel and nonferrous metal surfaces including: Tanks Personnel Enclosure Piping Oil & Gas Facilities Vessels Power Plants Furnaces Pulp & Paper Stacks Offshore / Marine Containers Chemical Plants Not recommended for: Immersion service Surfaces operating above 350°F (177°C)
Datasheet
Description
Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component Designed to be applied to hot substrates up to 350°F (177°C) Suitable to insulate substrates operating from -80°F up to 350°F(-62°C - 177°C) Easy airless spray application Very fast dry with minimal overspray risk Low odor, Low VOC Easy to repair Flexible to perform under cyclic thermal shock conditions Eliminates hidden CUI commonly found under conventional insulation and cladding Recommended Usage Personnel Protective Coating (PPC) for improved plant safety through burn prevention Thermal insulation for hot or cold process energy conservation Prevent condensation on cold surfaces Minimize radiant solar heat of containers and personnel enclosures For application to properly prepared and primed carbon steel and nonferrous metal surfaces including: Tanks Personnel Enclosure Piping Oil & Gas Facilities Vessels Power Plants Furnaces Pulp & Paper Stacks Offshore / Marine Containers Chemical Plants Not recommended for: Immersion service Surfaces operating above 350°F (177°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulative Coating - Heat-Flex 3500 - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Thermal Insulative Coating
Heat-Flex 3500
Thermal Insulative Coating Heat-Flex 3500
Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component Designed to be applied to hot substrates up to 350°F (177°C) Suitable to insulate substrates operating from -80°F up to 350°F(-62°C - 177°C) Easy airless spray application Very fast dry with minimal overspray risk Low odor, Low VOC Easy to repair Flexible to perform under cyclic thermal shock conditions Eliminates hidden CUI commonly found under conventional insulation and cladding Recommended Usage Personnel Protective Coating (PPC) for improved plant safety through burn prevention Thermal insulation for hot or cold process energy conservation Prevent condensation on cold surfaces Minimize radiant solar heat of containers and personnel enclosures For application to properly prepared and primed carbon steel and nonferrous metal surfaces including: Tanks Personnel Enclosure Piping Oil & Gas Facilities Vessels Power Plants Furnaces Pulp & Paper Stacks Offshore / Marine Containers Chemical Plants Not recommended for: Immersion service Surfaces operating above 350°F (177°C)

Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties.

  • Single component
  • Designed to be applied to hot substrates up to 350°F (177°C)
  • Suitable to insulate substrates operating from -80°F up to 350°F(-62°C - 177°C)
  • Easy airless spray application
  • Very fast dry with minimal overspray risk
  • Low odor, Low VOC
  • Easy to repair
  • Flexible to perform under cyclic thermal shock conditions
  • Eliminates hidden CUI commonly found under conventional insulation and cladding

Recommended Usage

Personnel Protective Coating (PPC) for improved plant safety through burn prevention

  • Thermal insulation for hot or cold process energy conservation
  • Prevent condensation on cold surfaces
  • Minimize radiant solar heat of containers and personnel enclosures
  • For application to properly prepared and primed carbon steel and nonferrous metal surfaces including:
  • Tanks
  • Personnel Enclosure
  • Piping
  • Oil & Gas Facilities
  • Vessels
  • Power Plants
  • Furnaces
  • Pulp & Paper
  • Stacks
  • Offshore / Marine
  • Containers
  • Chemical Plants

Not recommended for:

  • Immersion service
  • Surfaces operating above 350°F (177°C)
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Heat-Flex 3500
Product Name Thermal Insulative Coating
Type Coating
Chemistry Acrylic; Resin
Cure / Setting Technology Film Drying
Form Water
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Magna-Cryl® 2512 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® 705 Black - Victrex PLC
Specs
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-916F - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Substrate Aluminum
View Details