Sherwin-Williams Protective & Marine Coatings Polyurethane Corothane® I Coal Tar

Description
Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. Low temperature application - down to 20°F Can be immersed after 4 hours cure at 77°F Superior to coal tar epoxy for flexibilityy, weathering, corrosion resistance, heat resistance, and impact resistance Contains micaceous iron oxide RECOMMENDED USAGE Coating for steel or concrete which is immersed or exposed to splash zones, high humidity, sewage, or buried environments For application during cold and/ or damp conditions limiting the use of typical epoxies and urethanes As a substitute for coal tar epoxy Suitable for use in USDA inspected facilities
Datasheet
Description
Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. Low temperature application - down to 20°F Can be immersed after 4 hours cure at 77°F Superior to coal tar epoxy for flexibilityy, weathering, corrosion resistance, heat resistance, and impact resistance Contains micaceous iron oxide RECOMMENDED USAGE Coating for steel or concrete which is immersed or exposed to splash zones, high humidity, sewage, or buried environments For application during cold and/ or damp conditions limiting the use of typical epoxies and urethanes As a substitute for coal tar epoxy Suitable for use in USDA inspected facilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant. Low temperature application - down to 20°F Can be immersed after 4 hours cure at 77°F Superior to coal tar epoxy for flexibilityy, weathering, corrosion resistance, heat resistance, and impact resistance Contains micaceous iron oxide RECOMMENDED USAGE Coating for steel or concrete which is immersed or exposed to splash zones, high humidity, sewage, or buried environments For application during cold and/ or damp conditions limiting the use of typical epoxies and urethanes As a substitute for coal tar epoxy Suitable for use in USDA inspected facilities

Corothane® I - COAL TAR is a single component, moisture curing urethane with micaceous iron oxide designed for low temperature and immersion application. It is high solids and VOC compliant.

  • Low temperature application - down to 20°F
  • Can be immersed after 4 hours cure at 77°F
  • Superior to coal tar epoxy for flexibilityy, weathering, corrosion resistance, heat resistance, and impact resistance
  • Contains micaceous iron oxide

RECOMMENDED USAGE

  • Coating for steel or concrete which is immersed or exposed to splash zones, high humidity, sewage, or buried environments
  • For application during cold and/ or damp conditions limiting the use of typical epoxies and urethanes
  • As a substitute for coal tar epoxy
  • Suitable for use in USDA inspected facilities
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number Corothane® I Coal Tar
Product Name Polyurethane
Type Coating
Chemistry Polyurethane; Resin; Micaceous Iron Oxide
Substrate Concrete; Steel; Other; Iron
Cure / Setting Technology Film Drying; Reactive or Moisture Cured
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details