Sherwin-Williams Protective & Marine Coatings Waterbased Intumescent Coating FX5090

Description
FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire protection solution for both interior and exterior environments and is rated to provide up to two hours of passive fire protection. FX5090 can be applied at the job site, at a steel fabricator’s facility, or at a fire protection applicator’s shop. It offers fire protection across an extensive range of steel section sizes. It is designed for use on the interior and exterior of commerical buidings, institutions, parking garages, and is UL Listed (ASTM E-119) and UL Classified (UL CDXA and UL CDYD). Sherwin-Williams’ latest generation water-based intumescent fire protection coating provides a highly competitive solution for the protection of structural steelwork. For exterior environments, FX5090 is suitable when topcoated with Pro-Industrial Waterbased Acrolon 100 Urethane. (Note: An epoxy seal coat is not required). Recommended Usage Commercial Buildings Public Buildings Airports Atriums Parking Garages Warehouses Schools Convention Centers
Datasheet
Description
FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire protection solution for both interior and exterior environments and is rated to provide up to two hours of passive fire protection. FX5090 can be applied at the job site, at a steel fabricator’s facility, or at a fire protection applicator’s shop. It offers fire protection across an extensive range of steel section sizes. It is designed for use on the interior and exterior of commerical buidings, institutions, parking garages, and is UL Listed (ASTM E-119) and UL Classified (UL CDXA and UL CDYD). Sherwin-Williams’ latest generation water-based intumescent fire protection coating provides a highly competitive solution for the protection of structural steelwork. For exterior environments, FX5090 is suitable when topcoated with Pro-Industrial Waterbased Acrolon 100 Urethane. (Note: An epoxy seal coat is not required). Recommended Usage Commercial Buildings Public Buildings Airports Atriums Parking Garages Warehouses Schools Convention Centers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterbased Intumescent Coating - FX5090 - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Waterbased Intumescent Coating
FX5090
Waterbased Intumescent Coating FX5090
FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire protection solution for both interior and exterior environments and is rated to provide up to two hours of passive fire protection. FX5090 can be applied at the job site, at a steel fabricator’s facility, or at a fire protection applicator’s shop. It offers fire protection across an extensive range of steel section sizes. It is designed for use on the interior and exterior of commerical buidings, institutions, parking garages, and is UL Listed (ASTM E-119) and UL Classified (UL CDXA and UL CDYD). Sherwin-Williams’ latest generation water-based intumescent fire protection coating provides a highly competitive solution for the protection of structural steelwork. For exterior environments, FX5090 is suitable when topcoated with Pro-Industrial Waterbased Acrolon 100 Urethane. (Note: An epoxy seal coat is not required). Recommended Usage Commercial Buildings Public Buildings Airports Atriums Parking Garages Warehouses Schools Convention Centers

FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire protection solution for both interior and exterior environments and is rated to provide up to two hours of passive fire protection.

FX5090 can be applied at the job site, at a steel fabricator’s facility, or at a fire protection applicator’s shop. It offers fire protection across an extensive range of steel section sizes. It is designed for use on the interior and exterior of commerical buidings, institutions, parking garages, and is UL Listed (ASTM E-119) and UL Classified (UL CDXA and UL CDYD).

Sherwin-Williams’ latest generation water-based intumescent fire protection coating provides a highly competitive solution for the protection of structural steelwork. For exterior environments, FX5090 is suitable when topcoated with Pro-Industrial Waterbased Acrolon 100 Urethane. (Note: An epoxy seal coat is not required).

Recommended Usage

  • Commercial Buildings
  • Public Buildings
  • Airports
  • Atriums
  • Parking Garages
  • Warehouses
  • Schools
  • Convention Centers
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number FX5090
Product Name Waterbased Intumescent Coating
Type Coating
Substrate Steel
Cure / Setting Technology Film Drying
Form Water
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
MW-4373 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® F807 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers; Resin
Substrate Aluminum
View Details