Sherwin-Williams Protective & Marine Coatings Polyurethane Floor Enamel ArmorSeal HS

Description
ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide range of chemical, weather, and mechanical conditions. Abrasion and impact resistant Superior exterior color and gloss retention. Recommended Usage For industrial, commercial, or marine floor use where a heavy duty polyurethane floor coating is required For use over prepared concrete and steel Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels Exterior floors (helipads) Auto service centers, computer rooms Airport hangers (skydrol resistance) Suitable for use in USDA inspected facilities.
Datasheet
Description
ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide range of chemical, weather, and mechanical conditions. Abrasion and impact resistant Superior exterior color and gloss retention. Recommended Usage For industrial, commercial, or marine floor use where a heavy duty polyurethane floor coating is required For use over prepared concrete and steel Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels Exterior floors (helipads) Auto service centers, computer rooms Airport hangers (skydrol resistance) Suitable for use in USDA inspected facilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Floor Enamel - ArmorSeal HS - Sherwin-Williams Protective & Marine Coatings
Cleveland, OH, USA
Polyurethane Floor Enamel
ArmorSeal HS
Polyurethane Floor Enamel ArmorSeal HS
ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide range of chemical, weather, and mechanical conditions. Abrasion and impact resistant Superior exterior color and gloss retention. Recommended Usage For industrial, commercial, or marine floor use where a heavy duty polyurethane floor coating is required For use over prepared concrete and steel Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels Exterior floors (helipads) Auto service centers, computer rooms Airport hangers (skydrol resistance) Suitable for use in USDA inspected facilities.

ARMORSEAL HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance.

  • Outstanding resistance a wide range of chemical, weather, and mechanical conditions.
  • Abrasion and impact resistant
  • Superior exterior color and gloss retention.

Recommended Usage

  • For industrial, commercial, or marine floor use where a heavy duty polyurethane floor coating is required
  • For use over prepared concrete and steel
  • Resists splash, spillage, and fumes of dilute acids, alkalies, solvents, and fuels
  • Exterior floors (helipads)
  • Auto service centers, computer rooms
  • Airport hangers (skydrol resistance)
  • Suitable for use in USDA inspected facilities.
Supplier's Site Datasheet

Technical Specifications

  Sherwin-Williams Protective & Marine Coatings
Product Category Industrial Coatings
Product Number ArmorSeal HS
Product Name Polyurethane Floor Enamel
Type Coating
Chemistry Polyester-aliphatic Urethane
Substrate Concrete; Steel
Cure / Setting Technology Film Drying; Multicomponent
Dispensing Method Brush / Roll-on; Sprayable
Unlock Full Specs
to access all available technical data

Similar Products

Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
One Part UV Curable Coating System  High Temperatures - UV15TK - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Nanostructured Coatings for Low to Medium Loads - TriboShield™ TS225 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details